EN
  • EN
  • DE

LMSZ5267BT1G

Part No LMSZ5267BT1G
Manufacturer Leshan Radio
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1070391-LMSZ5267BT1G
Categories OEM Parts(J-L)
Manufacturer Leshan Radio
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LMSZ5267BT1G CAD Model

Description

The LMSZ5267BT1G is a Zener diode manufactured by Leshan Radio. Zener diodes are a type of diode that allows current to flow in one direction, but also allows current to flow in the reverse direction when the voltage reaches a certain value – the Zener voltage.

Applications

  • Voltage Regulation: Used to maintain a constant output voltage in a circuit.
  • Overvoltage Protection: Protects sensitive electronic components from voltage spikes.
  • Wave Shaping: Can be used to clip or shape waveforms.
  • Voltage Reference: Provides a stable reference voltage for circuits.
  • Surge Protection: Protects circuits from transient voltage surges.

Features

  • Zener Voltage: Typically 75 Volts. This is the voltage at which the diode will begin to conduct in reverse.
  • Power Dissipation: Commonly rated around 500mW, indicating the maximum power the diode can safely dissipate.
  • Tolerance: Usually ±5%, reflecting the accuracy of the Zener voltage.
  • Low Reverse Leakage Current: Minimizes unwanted current flow when the diode is reverse biased below the Zener voltage.
  • Surface Mount Package: Typically comes in a small, surface-mountable package like SOD-123 for ease of automated assembly.

Benefits

  • Stable Voltage: Provides a consistent and reliable voltage output.
  • Circuit Safety: Prevents damage to sensitive components from overvoltage.
  • Compact Design: Small size allows for integration into space-constrained devices.
  • Easy Integration: Simple to incorporate into electronic circuits.
  • Affordable Solution: Provides a cost-effective solution for voltage regulation and protection.

Additional Details

The LMSZ5267BT1G Zener diode is typically packaged in a SOD-123 or similar surface mount package. Its operational temperature range is generally from -65°C to +150°C. The precise reverse leakage current, dynamic impedance, and temperature coefficient can vary; therefore, the datasheet from Leshan Radio should be consulted for exact specifications. Standard semiconductor materials, such as silicon, are used in its construction.

You May Also Be Interested in

Leshan Radio
Lowest to $0.0382
KEC
Lowest to $0.0658
Samsung
Need more? Email Us
Leshan Radio
Schottky Diode 0.35A 40V 2Pin SOD-323
Lowest to $0.0187
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Lowpower
Lowest to $0.0405
Chilisin
Lowest to $0.0517
Leshan Radio
ESD Protection Diode 10V 1.8pF DFN0603 F style
Lowest to $0.0189
Taiyo Yuden
Ferrite Bead Multilayer Chip 0805 240 OHMS25
Lowest to $0.0104

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
2,515+ $0.0199 $50.0485
6,135+ $0.0163 $100.0005
9,495+ $0.0158 $150.0210
13,075+ $0.0153 $200.0475
16,895+ $0.0148 $250.0460
22,560+ $0.0133 $300.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 2515 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess