EN
  • EN
  • DE

LMBR140YFT1G

Part No LMBR140YFT1G
Manufacturer Leshan Radio
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Leshan Radio
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827911-LMBR140YFT1G
Ultra Librarian 3D Model Ultra Librarian LMBR140YFT1G CAD Model

Description

The LMBR140YFT1G is a Schottky Barrier Rectifier manufactured by Leshan Radio. It is designed for high-frequency rectification applications, offering low forward voltage drop and fast switching speeds. This makes it suitable for use in circuits where efficiency and minimal power loss are critical.

Applications

  • Switching Power Supplies: Used as a rectifier in high-frequency switching power supplies for computers, servers, and other electronic devices.
  • DC-DC Converters: Employed in DC-DC converters to efficiently convert one voltage level to another.
  • Reverse Polarity Protection: Provides reverse polarity protection in various electronic circuits.
  • Freewheeling Diodes: Used as freewheeling diodes in inductive circuits to protect switching transistors from voltage spikes.
  • Solar Panel Systems: Implemented in solar panel systems to prevent reverse current flow and improve efficiency.

Features

  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency in rectification applications.
  • Fast Switching Speed: Enables high-frequency operation without significant switching losses.
  • High Surge Current Capability: Withstands high surge currents, providing robustness and reliability.
  • Low Reverse Leakage Current: Reduces power loss due to reverse leakage current.
  • Surface Mount Package: Facilitates automated assembly and reduces board space requirements.
  • High Reliability: Designed for long-term reliability in demanding applications.

Benefits

  • Improved Efficiency: Low forward voltage drop and fast switching speed contribute to higher overall efficiency.
  • Reduced Power Loss: Minimizes power dissipation, leading to cooler operation and longer component life.
  • Enhanced Reliability: High surge current capability and robust design ensure reliable performance.
  • Simplified Circuit Design: Easy to integrate into various circuit designs.
  • Compact Size: Surface mount package allows for use in space-constrained applications.

Additional Details

The LMBR140YFT1G is typically available in a small surface-mount package, such as a SOD-123 or similar. The specific package dimensions and pinout should be verified in the datasheet. This Schottky Barrier Rectifier is characterized by its low forward voltage drop, which is significantly lower than that of a standard silicon diode. This results in reduced power loss and improved efficiency, especially at higher currents. Its fast switching speed also makes it suitable for high-frequency applications where standard diodes would exhibit significant switching losses. Refer to the datasheet for detailed electrical characteristics, thermal performance, and recommended operating conditions. Ensure proper heat sinking if the device is expected to handle significant current levels.

You May Also Be Interested in

3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess