The LBZX84C6V2LT1G is a Zener diode manufactured by Leshan Radio, designed for providing voltage regulation and transient protection in electronic circuits. This diode is specifically designed to maintain a stable voltage of 6.2V, thereby safeguarding sensitive components from voltage surges and fluctuations.
Applications:
- Voltage Regulation in Power Supplies
- Overvoltage Protection for Microcontrollers
- Zener Voltage Reference in Test Equipment
- Transient Suppression in Communication Devices
- Voltage Clamping in Automotive Electronics
Features:
- SOT-23 Package: Small surface-mount package for compact PCB designs.
- Zener Voltage: 6.2V Zener voltage for precise regulation.
- Low Leakage Current: Minimizes power loss and improves efficiency.
- High Surge Capability: Withstands transient voltage spikes without damage.
- RoHS Compliant: Environmentally friendly, lead-free construction.
Benefits:
- Provides stable and accurate voltage regulation.
- Protects sensitive components from overvoltage conditions.
- Saves space on PCBs due to its small package size.
- Reduces power consumption with its low leakage current.
- Offers a cost-effective solution for voltage protection.
Additional Details:
The LBZX84C6V2LT1G features a power dissipation rating of typically 350 mW and operates within a temperature range of -65°C to +150°C. Its compact SOT-23 package is ideal for high-density circuit boards where space is a premium. A series resistor is commonly used in conjunction with the Zener diode to limit current flow and prevent overheating. The forward voltage is around 0.9V. It offers a fast response time, which is crucial for effective transient voltage suppression. It is also used in situations requiring protection against electrostatic discharge. The Zener impedance is an important consideration, which impacts the stability of the voltage regulation under changing load conditions.