The LBZX84C30LT1G is a surface mount Zener diode manufactured by Leshan Radio. This component is specifically designed for voltage regulation and transient protection in various electronic applications. Its primary function is to maintain a stable voltage level and safeguard sensitive circuits from voltage spikes or surges.
Applications:
- Voltage stabilization in power supplies.
- Overvoltage protection for data lines.
- Zener voltage reference in test equipment.
- Transient suppression in communication devices.
- Protection of sensitive components in automotive systems.
Features:
- Surface Mount Device (SMD): Compact SOT-23 package for space-saving PCB design.
- Zener Voltage: 30V Zener voltage for stable voltage regulation.
- Low Reverse Leakage Current: Minimizes power loss in standby mode.
- High Surge Capability: Withstands high transient currents without failure.
- Lead-Free Finish: Compliant with RoHS environmental standards.
Benefits:
- Provides precise voltage regulation, ensuring reliable operation of electronic devices.
- Protects circuits from damage caused by voltage surges or spikes, extending equipment lifespan.
- Simplifies PCB layout with its small surface mount package.
- Reduces power consumption, improving overall system efficiency.
- Offers a cost-effective solution for voltage protection in a wide range of applications.
Additional Details:
The LBZX84C30LT1G features a maximum power dissipation of 350 mW and an operating temperature range from -65°C to +150°C. Its small SOT-23 package is ideal for high-density circuit boards where space is limited. The Zener impedance is relatively low, ensuring stable voltage regulation under varying load conditions. It is crucial to consider power dissipation when selecting a Zener diode to prevent overheating and potential failure. The forward voltage is around 0.9V. This component is typically connected in reverse bias configuration to provide voltage regulation or overvoltage protection. Its fast response time makes it effective in suppressing transient voltages.