EN
  • EN
  • DE

LENOVO 94Y8292 - System x 750W High Efficency Titanium AC Power BladeCenter

Part No LENOVO 94Y8292 - System x 750W High Efficency Titanium AC Power BladeCenter
Manufacturer Lenovo
Catalog Power Supply Units
Description System x 750W High Efficency Titanium AC Power BladeCenter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1432225-LENOVO 94Y8292 - System x 750W High Efficency Titanium AC Power BladeCenter
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 94Y8292 - System x 750W High Efficency Titanium AC Power BladeCenter CAD Model

Description

The LENOVO 94Y8292 is a state-of-the-art 750W High Efficiency Titanium AC Power BladeCenter supply unit, tailor-made for the sophisticated requirements of high-density computing environments. This Titanium-rated PSU represents the pinnacle of power efficiency, exceeding even the stringent standards set for Platinum-rated power supplies. Designed for seamless compatibility with Lenovo's BladeCenter series, this power supply unit offers unparalleled efficiency, reliability, and performance. The 750W output is meticulously calibrated to support the high-power needs of densely packed server blades, ensuring optimal performance for data-intensive applications, virtualization, and cloud-based services. Its exceptional efficiency not only promotes significant energy savings but also contributes to reduced operational costs and environmental impact. The LENOVO 94Y8292 is equipped with advanced technological safeguards, including overcurrent, overvoltage, and short-circuit protection, to ensure the utmost safety of the power supply and connected infrastructure. Its Titanium efficiency rating underscores a commitment to sustainability, making it an ideal choice for organizations striving to achieve green IT objectives. The PSU’s design facilitates easy installation and hot-swappable replacement, ensuring minimal downtime and enhanced serviceability. This power supply unit is a testament to Lenovo's dedication to providing cutting-edge solutions for complex and high-demand IT environments, offering superior performance, efficiency, and reliability.

You May Also Be Interested in

Supermicro
Supermicro PWS-1K02A-1R
Need more? Email Us
NetApp
NetApp 725W PSU for E5612/E5624/E2712/E2724
Need more? Email Us
NetApp
NetApp 855W AC PSU w/fans
Need more? Email Us
NetApp
NetApp 440W PSU for DS14 MK2
Need more? Email Us
NetApp
Netapp 1460w PSU for FAS8200/AFF-A300
Need more? Email Us
Supermicro
Supermicro PWS-2K02P-1R
Need more? Email Us
NetApp
NetApp 1755W Power Supply for DE6600/E5660/E2760
Need more? Email Us
Supermicro
Supermicro PWS-703P-1R
Need more? Email Us
NetApp
NetApp PSU W/FANS, 675W, AC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess