EN
  • EN
  • DE

LENOVO 6099ACHT - 8 Gb FC LW SFP Transceivers (Pair)

Part No LENOVO 6099ACHT - 8 Gb FC LW SFP Transceivers (Pair)
Manufacturer Lenovo
Catalog Sfp
Description 8 Gb FC LW SFP Transceivers (Pair)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sfp
Win Source Part Number 1432744-LENOVO 6099ACHT - 8 Gb FC LW SFP Transceivers (Pair)
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 6099ACHT - 8 Gb FC LW SFP Transceivers (Pair) CAD Model

Description

The LENOVO 6099ACHT package includes a pair of 8 Gb Fibre Channel (FC) Long Wavelength (LW) SFP Transceivers, designed to extend high-performance network connectivity across longer distances. These transceivers support data transmission rates of up to 8 Gbps, facilitating rapid and reliable data exchange for storage networking, sophisticated data centers, and enterprise-grade SANs. Engineered for long-reach applications, these LW SFP modules can connect devices over distances of up to 10 kilometers on single-mode fiber, making them ideal for large-scale operations that encompass multiple buildings or campuses. Compatibility with a wide selection of Lenovo networking products ensures these transceivers integrate smoothly, maintaining system efficiency and performance. The easy-to-install feature offers a user-friendly solution that minimizes downtime, while their durability guarantees long-term service in challenging environments. By utilizing these transceivers, businesses can effectively enhance their network's reach without compromising speed or reliability, paving the way for scalable and flexible network expansions as organizational needs evolve. In sum, the LENOVO 6099ACHT transceivers are a critical component for enterprises aiming to maintain robust and efficient long-distance communications within their network infrastructures.

You May Also Be Interested in

HP
HP 10GB Short Wave iSCSI SFP for MSA
Need more? Email Us
HP
HP 25GB SFP28 SR 100M Transceiver
Need more? Email Us
HP
HP X140 40G QSFP+ MPO SR4 TransceiverHP X140 40G QSFP+ MPO SR4 Transceiver
Need more? Email Us
HP
HPE X131 10G X2 SC LR
Need more? Email Us
HP
HP 8Gb SW SFP for MSA (1-pack)
Need more? Email Us
HP
HP 10GB Short Wave iSCSI SFP for MSA2040
Need more? Email Us
HP
HPE X121 1G SFP RJ45 T Transceiver. Maximum data transfer rate: 1000 Mbit/s, Cabling technology: 1000BASE-T. Connectivity technology: Wired. Compliance industry standards: IEEE 802.3ab. Power consumption (typical): 1 W. Weight: 30 g
Need more? Email Us
HP
HP 8GB Short Wave FC SFP for MSA2040
Need more? Email Us
HP
HP 25GB Short Range SFP28 for MSA2060
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess