EN
  • EN
  • DE

LENOVO 4Z57A10848 - Lenovo 5m LC-LC OM4 MMF Cable

Part No LENOVO 4Z57A10848 - Lenovo 5m LC-LC OM4 MMF Cable
Manufacturer Lenovo
Catalog Cables
Description Lenovo 4Z57A10848. Cable length: 5 m, Fibre optic type: OM4, Connector 1: 2x LC, Connector 2: 2x LC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables
Win Source Part Number 1425319-LENOVO 4Z57A10848 - Lenovo 5m LC-LC OM4 MMF Cable
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 4Z57A10848 - Lenovo 5m LC-LC OM4 MMF Cable CAD Model

Description

The Lenovo 4Z57A10848 is a high-quality 5-meter multimode fiber (MMF) cable designed for use in data communications and networking applications. This cable features LC connectors on both ends, facilitating the connection between devices such as computer servers, switches, and storage networks that are equipped with LC fiber optic interfaces. The cable is built with OM4 fiber, the latest standard in multimode fiber technology, which allows for significantly higher speeds and longer transmission distances than its predecessors. The OM4 fiber in this cable is optimized for laser-based equipment, enabling it to support data rates of 40 Gbps and 100 Gbps, making it an excellent choice for high-speed data centers and enterprise networks where bandwidth and performance are critical. The 5-meter length offers flexibility in connecting devices that are relatively far apart, while the durable construction of the cable ensures it can withstand the rigors of a busy network environment. The Lenovo 4Z57A10848 LC-LC OM4 MMF Cable is a top-tier choice for network administrators and IT professionals seeking to upgrade their fiber-optic communications infrastructure with a reliable, high-performance solution.

You May Also Be Interested in

NetApp
Netapp 5M 25GB SFP-SFP SR Cable
Need more? Email Us
Supermicro
Supermicro CBL-0315LThe Supermicro CBL-0315L enables SATA flat straight-straight with latch connections for storage
Need more? Email Us
NetApp
NetApp X6557 Cable SAS 0.5M
Need more? Email Us
NetApp
Netapp 5M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
NetApp
NetApp 5M SFP+-SFP+ Cable
Need more? Email Us
NetApp
Netapp 30M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
NetApp
NetApp 0.5M RJ45-RJ45 Ethernet Cable
Need more? Email Us
NetApp
NetApp 5m SAS MiniSAS Cable
Need more? Email Us
NetApp
Netapp 15M LC - LC Fibre Cable
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess