EN
  • EN
  • DE

LENOVO 4XB7A65096 - Lenovo ThinkSystem 96TB (6x 16TB, 3.5in, NLSAS HDD) Drive Pack for DM5000H- Fundamentals

Part No LENOVO 4XB7A65096 - Lenovo ThinkSystem 96TB (6x 16TB, 3.5in, NLSAS HDD) Drive Pack for DM5000H- Fundamentals
Manufacturer Lenovo
Catalog Hard Drives
Description LENOVO 4XB7A65096 - Lenovo ThinkSystem 96TB (6x 16TB, 3.5in, NLSAS HDD) Drive Pack for DM5000H- Fundamentals
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1427879-LENOVO 4XB7A65096 - Lenovo ThinkSystem 96TB (6x 16TB, 3.5in, NLSAS HDD) Drive Pack for DM5000H- Fundamentals
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 4XB7A65096 - Lenovo ThinkSystem 96TB (6x 16TB, 3.5in, NLSAS HDD) Drive Pack for DM5000H- Fundamentals CAD Model

Description

The LENOVO 4XB7A65096 Drive Pack is a cornerstone of enterprise-grade storage solutions, specifically designed for the Lenovo DM5000H storage system. This package includes six 16TB 3.5-inch NLSAS HDDs, culminating in an impressive total storage capacity of 96TB. Aimed at addressing the fundamentals of data storage, this Drive Pack is engineered to support the expansive storage requirements of large enterprises and data centers. The Near-Line SAS (NLSAS) hard drives combine the reliability and cost-effectiveness of traditional enterprise HDDs with the performance typically associated with SAS drives, making it an optimal solution for bulk data storage requirements. This scalability feature ensures that organizations can manage voluminous data growth efficiently while maintaining round-the-clock accessibility to critical data. Furthermore, the larger 3.5-inch form factor enhances storage density, making it an ideal choice for businesses looking to capitalize on storage space without compromising on performance. The LENOVO 4XB7A65096 Drive Pack embodies Lenovo's commitment to providing versatile, high-capacity storage solutions that meet the evolving needs of modern businesses and data-driven environments.

You May Also Be Interested in

CISCO
Cisco UCS-SD38TB121X-EV. SSD capacity: 3.8 TB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-S3260-28HD4 - Cisco UCS C3X60 Two row of drives containing 28 x 4TB (Total
Need more? Email Us
CISCO
CISCO UCSC-NVMELW-I500 - 500GB 2.5in U.2 Intel P4501 NVMe Med. Perf. Value Endurance
Need more? Email Us
CISCO
CISCO UCS-HY800GSAS3-EP - 800GB 3.5in Enterprise performance 12G SAS SSD (3X DWPD)
Need more? Email Us
CISCO
CISCO UCS-SD19TS6-EV - 1.9TB 2.5 inch Enterprise Value 6G SATA SSD
Need more? Email Us
CISCO
CISCO UCS-C3K-10TEM - Cisco UCS C3000 10TB (512e) Top Load
Need more? Email Us
CISCO
Cisco UCS-HY480G61X-EV. SSD capacity: 480 GB, Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-SD16TBKS4-EB - 1.6TB 2.5 inch Enterprise Value 6G SATA SSD (Boot)
Need more? Email Us
CISCO
Cisco UCS-HD24TB10K4KN
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess