EN
  • EN
  • DE

LENOVO 4XB0K12412 - Lenovo ThinkServer Gen 5 3.5 inch 400GB Enterprise Performance SAS 12Gb HS SSD

Part No LENOVO 4XB0K12412 - Lenovo ThinkServer Gen 5 3.5 inch 400GB Enterprise Performance SAS 12Gb HS SSD
Manufacturer Lenovo
Catalog Hard Drives
Description Lenovo SS300
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1428022-LENOVO 4XB0K12412 - Lenovo ThinkServer Gen 5 3.5 inch 400GB Enterprise Performance SAS 12Gb HS SSD
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 4XB0K12412 - Lenovo ThinkServer Gen 5 3.5 inch 400GB Enterprise Performance SAS 12Gb HS SSD CAD Model

Description

The LENOVO 4XB0K12412 marks a significant milestone in enterprise storage solutions, designed specifically for Lenovo ThinkServer Generation 5 systems. This 400GB SSD combines the reliability and durability expected from enterprise-grade storage with the high-speed performance of SAS 12Gb/s interface, ensuring rapid data access and transfer speeds that can dramatically improve the performance of critical applications and databases. The 3.5-inch form factor grants it a versatile compatibility with a wide range of server configurations, offering a straightforward upgrade or integration path without the need for extensive modifications. As an Enterprise Performance model, it is optimized for environments where consistent, high-speed data access is necessary to support business operations, including transactional databases, high-frequency trading platforms, and large-scale virtualization deployments. The inclusion of High Sequential (HS) designation hints at its capability to handle large volumes of data with ease, making it an excellent choice for data-intensive applications. Built to meet the rigorous demands of enterprise environments, the LENOVO 4XB0K12412 SSD is not only about speed but also about reliability and data integrity, ensuring that businesses can rely on their storage infrastructure to support their most critical applications.

You May Also Be Interested in

CISCO
CISCO UCS-SD19TS6-EV - 1.9TB 2.5 inch Enterprise Value 6G SATA SSD
Need more? Email Us
CISCO
Cisco UCS-SD480GH61X-EV. SSD capacity: 480 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-HY480G61X-EV. SSD capacity: 480 GB, Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-SD16TBKS4-EB - 1.6TB 2.5 inch Enterprise Value 6G SATA SSD (Boot)
Need more? Email Us
CISCO
CISCO UCS-HY800GSAS3-EP - 800GB 3.5in Enterprise performance 12G SAS SSD (3X DWPD)
Need more? Email Us
CISCO
CISCO UCSC-NVMEHW-H800 - 800GB 2.5in U.2 HGST SN200 NVMe High Perf. High Endurance
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess