EN
  • EN
  • DE

LENOVO 4TA7A70026 - ThinkSystem SR650 x16/x8(or x16) PCIe FH Riser 2 K

Part No LENOVO 4TA7A70026 - ThinkSystem SR650 x16/x8(or x16) PCIe FH Riser 2 K
Manufacturer Lenovo
Catalog IT infrastructure Accessories
Description ThinkSystem SR650 x16/x8(or x16) PCIe FH Riser 2 K
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1424368-LENOVO 4TA7A70026 - ThinkSystem SR650 x16/x8(or x16) PCIe FH Riser 2 K
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 4TA7A70026 - ThinkSystem SR650 x16/x8(or x16) PCIe FH Riser 2 K CAD Model

Description

The Lenovo 4TA7A70026 ThinkSystem SR650 PCIe FH Riser 2 Kit is a vital component designed to enhance the scalability and flexibility of the Lenovo ThinkSystem SR650 server. It enables users to add additional PCIe cards to the server, expanding its capabilities and performance. The riser kit supports x16 or x8 slots, allowing for high-speed connections of peripheral devices such as network cards, storage controllers, and graphics processing units (GPUs). This flexibility makes it an excellent choice for businesses looking to customize their server's hardware to meet specific workload requirements. Manufactured with precision and adhering to Lenovo's high-quality standards, this riser kit is engineered to integrate seamlessly with the ThinkSystem SR650 server, ensuring compatibility and reliability. Its installation can significantly enhance the server's functionality, making it suitable for various applications, including virtualization, high-performance computing, and big data analysis. The Lenovo ThinkSystem SR650 PCIe FH Riser 2 Kit is an indispensable accessory for IT professionals seeking to optimize their server infrastructure for peak performance and efficiency.

You May Also Be Interested in

Dell
DS-6510B License
Need more? Email Us
Dell
CADDY 3.5 XE7420 XE7440
Need more? Email Us
Dell
SD FLASH 8GB
Need more? Email Us
Dell
BACKPLANE 4X3.5 EXPANDER R740XD
Need more? Email Us
Dell
CADDY PW-SERIES 3.5
Need more? Email Us
Dell
CADDY 3.5 SC280 SCV2080 COMPELLENT
Need more? Email Us
Dell
Dell Brocade ears for switch w/4screws:
Need more? Email Us
Dell
CADDY EQUALLOGIC 2.5
Need more? Email Us
Dell
CADDY COMPELLENT 3.5 XYRATEX /old Compellent model
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess