EN
  • EN
  • DE

LENOVO 49Y3779 - Express 8GB (1x8GB, 2Rx4, 1.35V) PC3-8500 CL7 ECC

Part No LENOVO 49Y3779 - Express 8GB (1x8GB, 2Rx4, 1.35V) PC3-8500 CL7 ECC
Manufacturer Lenovo
Catalog IT infrastructure Memory
Description IBM 8GB PC3-8500 DDR3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1430268-LENOVO 49Y3779 - Express 8GB (1x8GB, 2Rx4, 1.35V) PC3-8500 CL7 ECC
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 49Y3779 - Express 8GB (1x8GB, 2Rx4, 1.35V) PC3-8500 CL7 ECC CAD Model

Description

The LENOVO 49Y3779 Express memory module delivers an 8GB capacity, engineered for systems that demand high-speed data processing and superior reliability. This module operates at a bandwidth of PC3-8500, translating to 1066MHz, which supports timely access to data and smooth operation of memory-intensive applications. The use of a dual-rank x4 architecture (2Rx4) enhances the module's density and performance, making it an ideal choice for advanced servers and workstations that handle large databases or virtualization. One of the highlights of this memory is its operation at 1.35V, indicating a Low Power (LP) design that significantly reduces energy consumption, an essential factor for businesses aiming to lower operational costs and environmental impact. The incorporated ECC (Error-Correcting Code) technology provides an added layer of protection by detecting and correcting data corruption in real-time, ensuring critical applications run without interruptions. Moreover, the CL7 latency rating of this RDIMM suggests a high level of response efficiency, which is vital in environments where speed and reliability are critical. The LENOVO 49Y3779 is purpose-built for enterprises that require robust and efficient memory solutions to support their heavy-duty computing tasks with enhanced data integrity and stability.

You May Also Be Interested in

Dell
8GB 4Rx8 PC3-8500R DDR3-1066MHz
Need more? Email Us
Dell
4GB 2Rx4 PC3-10600R DDR3-1333MHz
Need more? Email Us
Dell
DELL HMA82GR7CJR8N-VK
Need more? Email Us
Dell
1GB 2Rx8 PC2-5300U DDR2-667MHz
Need more? Email Us
Dell
128MB 16x72 PC100 100MHz
Need more? Email Us
Dell
8GB 2Rx4 PC3L-10600R DDR3-1333MHz Certied Dell
Need more? Email Us
Dell
32GB 4Rx4 PC3L-12800 DDR3 1600 MHz
Need more? Email Us
Dell
DELL AA335286. Component for: PC/Server, Internal memory: 16 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: 288-pin DIMM, ECC
Need more? Email Us
Dell
4GB 2Rx8 PC3L-10600E DDR3-1333MHz
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess