EN
  • EN
  • DE

LENOVO 49P2010 - VRM9.1CARD 2AX, 2RX, 3EX, 3RY, 4AX, 4EX, 4RX, 4RY)

Part No LENOVO 49P2010 - VRM9.1CARD 2AX, 2RX, 3EX, 3RY, 4AX, 4EX, 4RX, 4RY)
Manufacturer Lenovo
Catalog CPU
Description VRM9.1CARD 2AX, 2RX, 3EX, 3RY, 4AX, 4EX, 4RX, 4RY)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1426069-LENOVO 49P2010 - VRM9.1CARD 2AX, 2RX, 3EX, 3RY, 4AX, 4EX, 4RX, 4RY)
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 49P2010 - VRM9.1CARD 2AX, 2RX, 3EX, 3RY, 4AX, 4EX, 4RX, 4RY) CAD Model

Description

The LENOVO 49P2010 is a Voltage Regulator Module (VRM) 9.1 card designed to ensure stable and reliable power supply to servers' CPUs and other critical components. It is a key part of the server's power management system, responsible for converting the power from the main supply to the low voltage required by the CPU and facilitating efficient power distribution within the server. The VRM9.1 card supports various configurations, indicated by the model numbers 2AX, 2RX, 3EX, 3RY, 4AX, 4EX, 4RX, and 4RY, making it versatile for use in different server models and setups. This component is crucial for maintaining system stability and preventing power-related issues that could lead to unexpected shutdowns or damage to the hardware. By providing precise voltage regulation, the VRM9.1 card helps in optimizing the server's performance and energy efficiency, contributing to overall system reliability and longevity. It's designed with advanced circuitry to handle various load conditions, ensuring that the CPU and other vital components receive the correct power levels at all times, even under varying workload conditions. The LENOVO 49P2010 is an essential component for any server setup, ensuring a stable and efficient power supply to critical system hardware.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
FUJITSU V26808-B8654-V10 - Intel Xeon Processor E5-2450 2.1 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-2699-V3, 2.3 GHz
Need more? Email Us
EMC
EMC CPU Heatsink
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel E5-2670v3 2.3GHz 12C 30M 120W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Bronze 3204 6C 85W 1.9GHz Processor
Need more? Email Us
Fujitsu Electronics America, Inc.
E5-2630v3 2.40GHz 8C 20M 85W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Platinum 8276 2.20GHz 28C 38.5MB 165W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Gold 6252 2.1GHz 24C 35.75MB 150W
Need more? Email Us
Fujitsu Electronics America, Inc.
INTEL Gold 6256 (3.6GHz - 12C) CPU 205W
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess