EN
  • EN
  • DE

LENOVO 45N0497 - Lenovo AC Adapter 65W ThinkPad

Part No LENOVO 45N0497 - Lenovo AC Adapter 65W ThinkPad
Manufacturer Lenovo
Catalog Power Supply Units
Description Lenovo 65W 3pin. Purpose: Notebook, Power supply type: Indoor, Input voltage: 100-240 V. Connector(s): 3-pinHave power when you need it, where you need it, anytime with the ThinkPad AC Adapter. Keep one on your desk, another at home, and save your batteries for the road.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1431887-LENOVO 45N0497 - Lenovo AC Adapter 65W ThinkPad
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 45N0497 - Lenovo AC Adapter 65W ThinkPad CAD Model

Description

The LENOVO 45N0497 is a compact and efficient AC Adapter designed specifically for the Lenovo ThinkPad series. With a power output of 65W, it is perfectly sized for powering and charging your ThinkPad laptop. Its lightweight design makes it incredibly portable, ideal for professionals and students who are constantly on the move. The adapter operates within a 100-240V AC input range, making it usable worldwide with the appropriate plug adapter. It is engineered to safeguard your device against overcharging, overheating, and short-circuiting, thanks to its sophisticated circuitry and premium build quality. Certified by Lenovo, users can trust the reliability and performance that comes with using an original equipment manufacturer (OEM) accessory. It is compatible with a wide range of Lenovo ThinkPad laptops, ensuring that users can enjoy uninterrupted productivity without worrying about power issues. The inclusion of an LED indicator provides immediate feedback on the charging status of your device. Its slim connector is designed to connect securely to your Lenovo laptop, reducing wear and tear on the port over time. Whether you are replacing an old adapter or needing an extra for travel, this Lenovo 65W AC Adapter combines efficiency, portability, and reliability.

You May Also Be Interested in

NetApp
NetApp 850W PSU for FAS31X0
Need more? Email Us
Supermicro
Supermicro PWS-704P-1R
Need more? Email Us
Supermicro
Supermicro PWS-406P-1R
Need more? Email Us
Supermicro
Supermicro PWS-920P-SQ
Need more? Email Us
NetApp
NetApp 725W PSU for E5612/E5624/E2712/E2724
Need more? Email Us
NetApp
Netapp 580w Power Supply for DS4243/DS4246
Need more? Email Us
NetApp
NetApp 1-Phase 30A 12 IEC PDU
Need more? Email Us
Supermicro
Supermicro PWS-703P-1R
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess