EN
  • EN
  • DE

LENOVO 43W3993 - QC 5420 2.5GHZ PROC

Part No LENOVO 43W3993 - QC 5420 2.5GHZ PROC
Manufacturer Lenovo
Catalog Uncategorized
Description IBM Xeon E5420. Processor family: Intel® Xeon®, Processor socket: LGA 771 (Socket J), Processor lithography: 45 nm. Market segment: Server. L1 cache: 0.128 MBIBM Quad-Core Intel Xeon Processor E5420, 2.5GHz, 44R5632.12MB L2 Cache, 1333MHz Front Side Bus, Socket 771, compatible with IBM eServer.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized
Win Source Part Number 1431140-LENOVO 43W3993 - QC 5420 2.5GHZ PROC
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 43W3993 - QC 5420 2.5GHZ PROC CAD Model

Description

The LENOVO 43W3993 model features the Quad-Core Intel Xeon 5420 Processor, which operates at a speed of 2.5GHz. This processor is designed for multipurpose and high-performance computing environments, such as data centers and enterprise-level applications. Equipped with Intel’s advanced microarchitecture, it provides an efficient, powerful processing platform for IT infrastructures requiring high throughput and multitasking capabilities. The Xeon 5420 features a quad-core set-up, enabling it to manage multiple threads and applications with ease, thereby significantly enhancing system responsiveness and performance. With a thermal design power (TDP) that balances performance and energy efficiency, it is suited for environments that demand high-speed processing without excessive heat generation and power consumption. Furthermore, it supports Intel Virtualization Technology, which facilitates better management of virtualized platforms by allowing a single hardware platform to function as multiple “virtual” platforms. It is an essential component for businesses aiming to maximize their computing resources and operational efficiency.

You May Also Be Interested in

HP
Hewlett Packard Enterprise FlexFabric 554FLB
Need more? Email Us
Dell
1U Rack LED Console with 18.5in KKM LCD, UK
Need more? Email Us
TE Connectivity
HDR, 6P, BLK, RA, AU/NI/CU
Lowest to $70.9091
TE Connectivity
DIP SW/SIP SW SPST 2POS FLUSH SM
Need more? Email Us
Analog Devices Inc.
SENSOR AND DETECTOR INTERFACE
Lowest to $61.7745
TE Connectivity
PIN, SOLID, SIZE 16, 16-20AWG, N
Need more? Email Us
TE Connectivity
MQS STIFTE MAGAZ
Lowest to $0.0859
EMC
DCX8518-0106, DCX, CR16-08, 16GB CORE
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess