EN
  • EN
  • DE

LENOVO 02YE087 - ThinkSystem 2U 8x2.5" SAS/SATA Backplane - SR650v2

Part No LENOVO 02YE087 - ThinkSystem 2U 8x2.5" SAS/SATA Backplane - SR650v2
Manufacturer Lenovo
Catalog Spare Parts
Description ThinkSystem 2U 8x2.5" SAS/SATA Backplane - SR650v2
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Spare Parts
Win Source Part Number 1432900-LENOVO 02YE087 - ThinkSystem 2U 8x2.5" SAS/SATA Backplane - SR650v2
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 02YE087 - ThinkSystem 2U 8x2.5" SAS/SATA Backplane - SR650v2 CAD Model

Description

The LENOVO 02YE087 ThinkSystem 2U 8x2.5"" SAS/SATA Backplane for the SR650v2 is a high-quality storage expansion option designed specifically for use with Lenovo's ThinkSystem SR650v2 server. This backplane enables the connection of up to eight 2.5-inch SAS or SATA hard drives, providing a robust and scalable storage solution for businesses looking to increase their data storage capacity. Perfect for data-intensive applications, this backplane supports the latest SAS/SATA technologies, offering high-speed data transfer rates to keep up with the demands of modern enterprise environments. Its 2U form factor ensures that it fits snugly into the SR650v2 server chassis, enabling optimal air flow and cooling efficiency. Easy to install and maintain, the LENOVO 02YE087 provides a straightforward way to enhance the storage capabilities of the Lenovo ThinkSystem SR650v2, making it an ideal choice for IT professionals looking to expand their server's storage capacity without compromising on reliability or performance.

You May Also Be Interested in

HP
NetApp LFF HDD Blank
Need more? Email Us
HP
HP Storageworks M5314B E.M.U. Module
Need more? Email Us
HP
HP 785GB ioDrive Accelerator Card
Need more? Email Us
HP
HP 8SFF Hard drive Cage for DL380 G6/G7
Need more? Email Us
HP
HP 3LFF Rear Drive Cage + Backplane for DL380 G9
Need more? Email Us
HP
HP FC Drive Magazine for 3PAR Storeserv 10000
Need more? Email Us
HP
Hewlett Packard Enterprise 755985-B21The HPE Synergy 12Gb SAS Connection Module connects Synergy Compute Modules to in-frame storage resources
Need more? Email Us
HP
HP G5-G7 SFF Hard drive Blank
Need more? Email Us
HP
HPE 867982-B21. Type: Other, Compatible products: HPE Prolliant DL360 Gen10. Width: 25.4 mm, Depth: 177.8 mm, Height: 38.1 mm
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess