EN
  • EN
  • DE

LENOVO 01PE068 - ThinkSystem 3.5in 5100 1.92TB Entry SATA 6Gb Hot

Part No LENOVO 01PE068 - ThinkSystem 3.5in 5100 1.92TB Entry SATA 6Gb Hot
Manufacturer Lenovo
Catalog Uncategorized
Description ThinkSystem 3.5in 5100 1.92TB Entry SATA 6Gb Hot
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized
Win Source Part Number 1430806-LENOVO 01PE068 - ThinkSystem 3.5in 5100 1.92TB Entry SATA 6Gb Hot
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 01PE068 - ThinkSystem 3.5in 5100 1.92TB Entry SATA 6Gb Hot CAD Model

Description

Introducing the LENOVO 01PE068, a powerful SSD built to cater to the needs of enterprise environments with its high capacity and dependable performance. This model is part of the 5100 series and comes in a 3.5-inch form factor with a substantial 1.92TB storage capacity. Utilizing a SATA 6Gb/s interface, it ensures compatibility with a broad array of ThinkSystem servers and supports rapid data transfer speeds that are essential for efficient operations in business and data center applications. Its hot-swappable design allows for straightforward maintenance and upgrades, facilitating uninterrupted service and productivity. Designed for entry to mid-level workloads, this SSD offers a perfect balance between performance and cost-effectiveness, making it a suitable choice for various applications including database operations, media storage, and server use.

You May Also Be Interested in

ON Semiconductor
DIODE SCHOTTKY DUAL 30V SOT-23
Lowest to $0.2727
12
TE Connectivity
ACCESSORY (TERMINAL BLOCK)
Need more? Email Us
HP
Hewlett Packard Enterprise FlexFabric 554FLB
Need more? Email Us
EMC
DCX8518-0106, DCX, CR16-08, 16GB CORE
Need more? Email Us
TE Connectivity
FSM2JSMAAS=6MM TACT SWITCH SMT
Need more? Email Us
TE Connectivity
PIN, SOLID, SIZE 16, 16-20AWG, N
Need more? Email Us
TE Connectivity
SFP+ ENHANCED 1X4, PCI HEATSINK,
Lowest to $125.8741
TE Connectivity
GENERAL PURPOSE RELAYS V23092-A1
Need more? Email Us
HP
HP DL350/DL370/DL380 VRM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess