EN
  • EN
  • DE

LENOVO 01K1132 - 256MB ECC SDRAM 100MHz

Part No LENOVO 01K1132 - 256MB ECC SDRAM 100MHz
Manufacturer Lenovo
Catalog Uncategorized
Description 256MB ECC SDRAM 100MHz
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized
Win Source Part Number 1430703-LENOVO 01K1132 - 256MB ECC SDRAM 100MHz
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 01K1132 - 256MB ECC SDRAM 100MHz CAD Model

Description

The LENOVO 01K1132 is a 256MB ECC (Error Correcting Code) SDRAM (Synchronous Dynamic Random Access Memory) module designed to operate at 100MHz. This memory module is engineered to provide high reliability and stability, primarily used in servers and workstations where data integrity is crucial. The ECC functionality of the module detects and corrects minor data corruption on-the-fly, ensuring minimal downtime and preventing data loss. This memory upgrade is ideal for boosting the performance of older systems operating at 100MHz, enhancing their ability to run multiple applications simultaneously and manage more data effectively. The 01K1132 is a testament to Lenovo's commitment to providing high-quality, reliable components for enterprise-level computing environments.

You May Also Be Interested in

HP
HP FC2242SR 4Gb 2-port PCIe Fibre Channel Host Bus AdapterThe HP PCIe 4Gb FC Host Bus Adapters (HBAs) support customers using HP ProLiant servers with PCIe I/O slots running a broad range of operating systems
Need more? Email Us
Dell
1U Rack LED Console with 18.5in KKM LCD, UK
Need more? Email Us
HP
HP Smart Array P721m/2GB FBWC 6Gb 4-ports Ext Mezzanine SAS ControllerThe HP Smart Array P721m Controller is a PCI-Express (PCIe) 3.0 mezzanine card supporting direct attached SAS Storage
Need more? Email Us
TE Connectivity
HDR, 6P, BLK, RA, AU/NI/CU
Lowest to $70.9091
Fujitsu Electronics America, Inc.
HEATSINK TX200S7 TX150S8
Need more? Email Us
Fujitsu Electronics America, Inc.
HEATSINK TX200S7 TX150S8
Need more? Email Us
HP
HP Brocade 16Gb/28 SAN Switch Power Pack+ for BladeSystem c-ClassAre you looking for a higher performance embedded Fibre Channel switch option for your HP BladeSystem c-Class enclosure?The Brocade 16Gb SAN Switch for HP BladeSystem c-Class represents the next generation of embedded Fibre Channel switches with 16 Gb/s performance
Need more? Email Us
HP
HP 653112-B21#0D1
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess