EN
  • EN
  • DE

LENOVO 01DC681 - Lenovo Storage V3700 V2 1m Fiber Cable (LC)

Part No LENOVO 01DC681 - Lenovo Storage V3700 V2 1m Fiber Cable (LC)
Manufacturer Lenovo
Catalog Cables
Description Lenovo Storage V3700 V2 1m Fiber Cable (LC)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables
Win Source Part Number 1425348-LENOVO 01DC681 - Lenovo Storage V3700 V2 1m Fiber Cable (LC)
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 01DC681 - Lenovo Storage V3700 V2 1m Fiber Cable (LC) CAD Model

Description

The Lenovo Storage V3700 V2 1m Fiber Cable (LC) represents a premium solution for establishing high-speed, optical connections within your storage network. Designed for use with the Lenovo Storage V3700 V2, this fiber cable ensures optimal signal integrity and ultra-fast data transfer rates, thanks to its fiber optic technology. The 1-meter length is perfect for connecting components within close proximity, reducing the risk of cable tangling and maintaining a clean, organized data center environment. Equipped with LC connectors, it offers a secure and reliable connection to your storage components, crucial for maintaining uninterrupted data flows. The adoption of fiber optics provides significant advantages over traditional cabling, including reduced signal loss, immunity to electromagnetic interference, and the ability to scale to the high-bandwidth requirements of modern enterprise IT systems. Incorporating this fiber cable into your Lenovo storage setup enhances your network's performance, ensuring high-speed data transfers and improved system efficiency vital for today's data-driven business operations.

You May Also Be Interested in

NetApp
Netapp 50M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
NetApp
Netapp 2M 25GB SFP-SFP SR Cable
Need more? Email Us
NetApp
Netapp 30M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
NetApp
Netapp 5M 25GB SFP-SFP SR Cable
Need more? Email Us
NetApp
Netapp 2M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
NetApp
Netapp 15M LC - LC Fibre Cable
Need more? Email Us
NetApp
NetApp 5m SAS MiniSAS Cable
Need more? Email Us
NetApp
NetApp 2M LC-LC Optical Cable
Need more? Email Us
NetApp
Netapp 3M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess