EN
  • EN
  • DE

LENOVO 01CV842 - Emulex 16Gb Gen6 FC Dual-port HBA (2xSFP)

Part No LENOVO 01CV842 - Emulex 16Gb Gen6 FC Dual-port HBA (2xSFP)
Manufacturer Lenovo
Catalog Adapters
Description Emulex 16Gb Gen6 FC Dual-port HBA (2xSFP)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Adapters
Win Source Part Number 1424920-LENOVO 01CV842 - Emulex 16Gb Gen6 FC Dual-port HBA (2xSFP)
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 01CV842 - Emulex 16Gb Gen6 FC Dual-port HBA (2xSFP) CAD Model

Description

The LENOVO 01CV842 represents an Emulex 16Gb Gen6 Fibre Channel (FC) Dual-port Host Bus Adapter (HBA) equipped with two SFP+ ports, designed to deliver high-speed, reliable connectivity for server networking, storage, and cloud computing environments. This HBA is engineered to support demanding workloads, offering up to 32 Gbps of full-duplex bandwidth across its dual ports, allowing for significant improvements in data transfer rates and network efficiency. The integration of Emulex's Gen6 technology ensures low latency and high-performance FC connectivity, enhancing the efficiency of virtualization, backup, and other storage-intensive applications. The adapter comes with a broad set of features including advanced diagnostics, enhanced error handling mechanisms, and robust driver support to ensure seamless integration and operation in a wide variety of Lenovo servers. The inclusion of two Small Form-factor Pluggable (SFP) modules provides flexibility in network connectivity and allows for easy integration into existing infrastructures. The LENOVO 01CV842 is an ideal choice for businesses looking to upgrade their server capabilities with high-speed, reliable FC connectivity.

You May Also Be Interested in

Lenovo
IBM 10GbE PCIe SR Adapter
Need more? Email Us
Lenovo
QLogic 2-pt 10Gb Converged Network Adapter(CFFh)
Need more? Email Us
Lenovo
SAS Connectivity Card (CIOv) for IBM BladeCenter
Need more? Email Us
Lenovo
IBM 39Y9190. Host interface: PCI-X, Output interface: SCSI. Connectivity technology: Wired
Need more? Email Us
Lenovo
ServeRAID M5015 SAS/SATA Controller
Need more? Email Us
Lenovo
IBM 81Y4484Optional onboard data cache (DDR3 running at 1333 MHz) 512 MB with optional battery backup (81Y4508 of 00Y3656)
Need more? Email Us
Lenovo
IBM NetXtreme 1000 T & Dual Port Server Adapter. Connectivity technology: Wired, Host interface: PCI. Maximum data transfer rate: 1000 Mbit/s-Connectivity Media: 10/100/1000Base-T UTP.-Data Transfer Rate: 1Gbps Gigabit Ethernet Gigabits per second.
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess