EN
  • EN
  • DE

LENOVO 00MX916 - System x 900W High Efficiency Platinum AC Power Supply

Part No LENOVO 00MX916 - System x 900W High Efficiency Platinum AC Power Supply
Manufacturer Lenovo
Catalog Uncategorized
Description System x 900W High Efficiency Platinum AC Power
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized
Win Source Part Number 1431215-LENOVO 00MX916 - System x 900W High Efficiency Platinum AC Power Supply
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 00MX916 - System x 900W High Efficiency Platinum AC Power Supply CAD Model

Description

The LENOVO 00MX916 represents a 900W high-efficiency Platinum AC Power Supply, expressly crafted for Lenovo's System x series servers. This unit is emblematic of robust power solutions beneficial for high-demand server environments, prioritizing both performance stability and energy efficiency. Awarded an 80 PLUS Platinum certification, it boasts an efficiency of approximately 94% at typical loads, thereby ensuring that energy consumption is minimized while reducing operational costs and environmental footprint. The power supply is equipped with auto-ranging capabilities, allowing it to automatically adapt to the input voltage provided, enhancing its suitability for global usage. Advanced safety features are integrated to protect against power anomalies such as over-voltage, under-voltage, over-current, and short circuits, thus ensuring the protection and longevity of the server hardware. This 900W PSU is the cornerstone for businesses aiming to maintain high-performance server setups without compromising on efficiency and reliability.

You May Also Be Interested in

12
TE Connectivity
ACCESSORY (TERMINAL BLOCK)
Need more? Email Us
Fujitsu Electronics America, Inc.
HEATSINK TX200S7 TX150S8
Need more? Email Us
TE Connectivity
PIN, SOLID, SIZE 16, 16-20AWG, N
Need more? Email Us
Dell
1U Rack LED Console with 18.5in KKM LCD, UK
Need more? Email Us
TE Connectivity
POWER PCB RELAY 10A 1 FORM C (CO
Need more? Email Us
ON Semiconductor
DIODE SCHOTTKY DUAL 30V SOT-23
Lowest to $0.2727
Flip Electronics.
Integrated Circuit: Singe-port R
Lowest to $13.6363
HP
Hewlett Packard Enterprise FlexFabric 554FLB
Need more? Email Us
TE Connectivity
SAFETY RELAYS V23050-A1012-A542
Lowest to $50.1335

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess