EN
  • EN
  • DE

LENOVO 00D7089 - Express 16GB (1x16GB, 4Rx4, 1.35V) PC3L-8500 CL7

Part No LENOVO 00D7089 - Express 16GB (1x16GB, 4Rx4, 1.35V) PC3L-8500 CL7
Manufacturer Lenovo
Catalog IT infrastructure Memory
Description IBM 16GB (1x16GB, 4Rx4, 1.35V) PC3L-8500 CL7 ECC DDR3 1066MHz Chipkill LP RDIMM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1430170-LENOVO 00D7089 - Express 16GB (1x16GB, 4Rx4, 1.35V) PC3L-8500 CL7
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 00D7089 - Express 16GB (1x16GB, 4Rx4, 1.35V) PC3L-8500 CL7 CAD Model

Description

The LENOVO 00D7089 is a high-capacity, high-performance memory module designed for use in select Lenovo servers and workstations. With 16GB of capacity, this module provides an ample amount of memory for demanding applications and multitasking. It operates at a low voltage of 1.35V, which can help to reduce power consumption and heat generation within the system, contributing to a more efficient and reliable operation. The memory module features a quad-rank (4Rx4) configuration and adheres to the PC3L-8500 standard, offering a speed of 1066MHz and a CAS latency of 7 (CL7), ensuring fast data transfer rates and quick responsiveness. This ECC (Error Correcting Code) memory enhances system stability by automatically detecting and correcting internal data corruption, making it an ideal choice for critical applications and servers where data integrity is paramount. The module's design and specifications make it compatible with a range of Lenovo servers, allowing for easy integration and upgrades. Overall, the LENOVO 00D7089 memory module is a reliable and high-performing solution for expanding the memory capacity of compatible Lenovo systems, ensuring smooth and efficient operation under various workloads.

You May Also Be Interested in

Dell
8GB 4Rx8 PC3-8500R DDR3-1066MHz
Need more? Email Us
Dell
DELL CP5NF
Need more? Email Us
Dell
8GB 2Rx8 PC4-21300 DDR4-2666MHz - Half Height
Need more? Email Us
Dell
DELL SNPVM51CC/16G-OEM
Need more? Email Us
Dell
8GB 2Rx4 PC3L-10600R DDR3-1333MHz Certied Dell
Need more? Email Us
Dell
DELL M395T2953CZ4-CE65
Need more? Email Us
Dell
32GB 2Rx8 PC4-25600AA-R DDR4-3200MHz
Need more? Email Us
Dell
16GB 2Rx8 PC4-21300V DDR4-2666MHz
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess