EN
  • EN
  • DE

FGG.1B.305.KLAD52K

Part No FGG.1B.305.KLAD52K
Manufacturer LEMO
Catalog Circular Connectors - Assemblies
Description LBP KEYG 5C BLK 5.2MM D BAND
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies
Mfr LEMO
Series 1B
Package Bulk
Product Status Active
Connector Type Plug, Male Pins
Number of Positions 5
Shell Size - Insert 305
Mounting Type Free Hanging (In-Line)
Termination Solder Cup
Fastening Type Push-Pull, Detent Lock
Orientation G
Primary Material Metal
Shell Material Brass
Shell Finish Black Chrome
Contact Finish - Mating Gold
Color Black
Ingress Protection IP50 - Dust Protected
Material Flammability Rating UL94 V-0
Features Backshell
Shielding Shielded
Current Rating (Amps) 9A
Cable Opening 0.165" ~ 0.205" (4.20mm ~ 5.20mm)
Temperature Range - Operating -55°C ~ 250°C
Backshell Material, Plating Brass, Black Chrome
Contact Material Brass
Contact Finish Thickness - Mating 39.4µin (1.00µm)
Insert Material Polyetheretherketone (PEEK)
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.69.4020
Win Source Part Number 909403-FGG.1B.305.KLAD52K
Ultra Librarian 3D Model Ultra Librarian FGG.1B.305.KLAD52K CAD Model

Description

The 1B Circular Connector Assembly is a versatile and reliable connector designed for various applications. It features a plug connector type with male pins and a solder cup termination. The connector has a push-pull and detent lock fastening type, ensuring secure and easy connections. With an IP50 ingress protection rating, it is dust protected and suitable for use in demanding environments. The 1B Circular Connector Assembly is shielded for enhanced performance and has a flammability rating of UL94 V-0. It operates in a temperature range of -55°C to 250°C, making it suitable for both industrial and automotive applications. Manufactured by LEMO, a trusted brand in the industry, this connector assembly is of high quality and ensures reliable connectivity.

You May Also Be Interested in

Amphenol Industrial Operations
CONN RCPT MALE 6POS GOLD CRIMP
Need more? Email Us
Amphenol Industrial Operations
MIL-26482 MS/PT/CMB PLUG
Need more? Email Us
LEMO
CONN RCPT FMALE 5POS GOLD SOLDER
Need more? Email Us
Bulgin
CONN PLUG MALE 5POS NICKEL SCREW
Need more? Email Us
Amphenol Industrial Operations
CONN PLUG FMALE 6POS GOLD CRIMP
Need more? Email Us
Amphenol Industrial Operations
MIL-26482 MS/PT/CMB RECEPT
Need more? Email Us
Amphenol Industrial Operations
CONN PLUG MALE 55P GOLD SLDR CUP
Need more? Email Us
TE Connectivity
CONN RCPT FMALE 3POS SOLDER CUP
Need more? Email Us
Amphenol Industrial Operations
MIL-26482 MS/PT/CMB PLUG
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess