EN
  • EN
  • DE

AV100

Part No AV100
Manufacturer LEM
Catalog END - OF - LIFE
Description Voltage Transducer AV 100 Series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer LEM
Win Source Part Number 1149954-AV100
Manufacturer Homepage www.lem.co.jp/HQ/en
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AV100 CAD Model

Description

The AV100 is a voltage transducer manufactured by LEM. It is designed for non-intrusive measurement of AC and DC voltages. This transducer provides accurate and isolated voltage measurement, making it suitable for various industrial and electrical applications. The AV100 offers reliable performance and helps in monitoring and controlling voltage levels efficiently.

Applications:

  • Power Monitoring: Used in power distribution systems for monitoring voltage levels.
  • Inverter Control: Employed in inverters for accurate voltage feedback.
  • Renewable Energy Systems: Utilized in solar and wind power installations for voltage measurement.
  • Industrial Automation: Used in motor drives and other industrial equipment.
  • Electric Vehicles: Found in electric vehicle charging systems.

Features:

  • Isolated Measurement: Provides galvanic isolation between the primary and secondary circuits.
  • High Accuracy: Offers precise voltage measurement.
  • Wide Measurement Range: Suitable for measuring a broad range of voltage levels.
  • Compact Design: Designed for easy integration into various systems.
  • Low Power Consumption: Efficient power usage.
  • Fast Response Time: Quick response to changes in voltage levels.

Benefits:

  • Improved Safety: Enhances safety by providing isolated voltage measurement.
  • Accurate Monitoring: Ensures precise voltage monitoring for better control.
  • Enhanced System Performance: Improves system performance with reliable voltage feedback.
  • Reduced Maintenance: Offers long-term reliability, reducing maintenance requirements.
  • Easy Installation: Simplifies the installation process.

Additional Details:

The LEM AV100 voltage transducer is designed to meet stringent industry standards. Its robust construction ensures it can withstand harsh industrial environments. The transducer provides an analog output signal proportional to the measured voltage, making it easy to interface with control systems. Detailed technical specifications, including voltage ranges, accuracy, and isolation voltage, are available in the product datasheet. It is a versatile solution for accurate and reliable voltage measurement in various applications.

You May Also Be Interested in

Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Coilcraft
SMT Power Inductors
Lowest to $0.9298
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.2181
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Vishay
Silicon Z-Diodes
Lowest to $0.3384

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess