EN
  • EN
  • DE

VZT151M1VTR-0607

Part No VZT151M1VTR-0607
Manufacturer Lelon
Catalog Capacitors
Description Aluminum Electrolytic Capacitors - SMD 150uF 20% 35V Ultra Low ESR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Lelon
Capacitance 150 uF
Voltage Rating DC 35 VDC
Diameter 6.3 mm
Length 7.7 mm
Product Low ESR Electrolytic Capacitors
Tolerance 20 %
Ripple Current 600 mA
Minimum Operating Temperature - 55 C
Maximum Operating Temperature + 105 C
Series VZT
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
Termination Style SMD/SMT
Brand Lelon
Product Type Electrolytic Capacitors
Standard Pack Qty 1000
Subcategory Capacitors
Ultra Librarian 3D Model Ultra Librarian VZT151M1VTR-0607 CAD Model

You May Also Be Interested in

United Chemi-Con
CAP ALUM 1500UF 20% 6.3V RADIAL
Need more? Email Us
Panasonic
CAP ALUM 100UF 20% 25V SMD
Need more? Email Us
Panasonic
CAP ALUM POLY 6.8UF 20% 16V SMD
Lowest to $0.3545
Draloric
CAP FILM 20UF 5% 700VDC RADIAL
Lowest to $25.9091
AVX Corporation
CAP TANT 0.22UF 10% 20V 0805
Lowest to $0.1363
United Chemi-Con
CAP ALUM 470UF 20% 10V RADIAL TH
Lowest to $0.1016
AVX Corporation
CAP TANT 47UF 10% 16V 2312
Lowest to $0.4090
Panasonic
CAP ALUM 1800UF 20% 35V RADIAL
Lowest to $1.4554
AVX Corporation
CAP TANT 47UF 10% 35V 2917
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
425+ $0.1185 $50.3625
1,030+ $0.0973 $100.2190
1,595+ $0.0942 $150.2490
2,195+ $0.0912 $200.1840
2,835+ $0.0882 $250.0470
3,800+ $0.0790 $300.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 425 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess