EN
  • EN
  • DE

LD8520GL

Part No LD8520GL
Manufacturer Leadtrend
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Leadtrend
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827451-LD8520GL
Ultra Librarian 3D Model Ultra Librarian LD8520GL CAD Model

Description

The Leadtrend LD8520GL is a highly integrated resonant mode controller designed for LLC resonant converters. It incorporates features such as high-voltage startup, adaptive dead-time control, and comprehensive protection functions. The LD8520GL is optimized for high-efficiency power supplies and is suitable for applications requiring high power density and low EMI.

Applications:

  • LCD TVs
  • LED TVs
  • Power adapters
  • Server power supplies
  • Industrial power supplies

Features:

  • Resonant mode control
  • High-voltage startup
  • Adaptive dead-time control
  • Over-current protection (OCP)
  • Over-voltage protection (OVP)
  • Over-temperature protection (OTP)
  • Under-voltage lockout (UVLO)

Benefits:

  • High Efficiency: Resonant mode operation minimizes switching losses, resulting in high efficiency and reduced heat dissipation.
  • Low EMI: Resonant switching reduces electromagnetic interference (EMI), simplifying system design and reducing the need for external filtering.
  • Comprehensive Protection: Includes OCP, OVP, and OTP features to protect the power supply and connected devices from potential damage.
  • Simplified Design: High integration reduces external component count, simplifying power supply design and lowering cost.
  • Stable Operation: Adaptive dead-time control ensures stable operation over a wide range of input voltages and load conditions.

The LD8520GL is available in a SOP package. It operates over a wide input voltage range and is designed for low standby power consumption. The device is suitable for a variety of power supply applications requiring high efficiency, low EMI, and comprehensive protection.

You May Also Be Interested in

Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.4274 $59.8360
330+ $0.3511 $115.8630
515+ $0.3396 $174.8940
705+ $0.3292 $232.0860
910+ $0.3176 $289.0160
1,215+ $0.2853 $346.6395
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,720 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess