Products specifications Report Issue?

Categories Uncategorized
Manufacturer Leadtrend
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827421-LD7282PJ-19
Ultra Librarian 3D Model Ultra Librarian LD7282PJ-19 CAD Model

Description

The LD7282PJ-19 is a highly integrated current mode PWM controller optimized for high performance, low standby power, and cost-effective offline flyback converter applications. This Leadtrend controller incorporates a comprehensive set of features to simplify the design of power supplies, ensuring reliability and efficiency.

Applications:

  • Power adapters for laptops, mobile phones, and other portable devices
  • Open-frame power supplies for consumer electronics
  • Auxiliary power supplies in larger systems
  • Standby power supplies
  • Battery chargers

Features:

  • Current-Mode PWM Control: Provides inherent line voltage feed-forward for improved line transient response and simplified control loop design.
  • Low Startup Current: Minimizes startup resistance requirements and improves efficiency.
  • Cycle-by-Cycle Current Limiting: Protects the power MOSFET from overcurrent conditions.
  • Over Voltage Protection (OVP): Prevents output voltage from exceeding safe levels.
  • Over Load Protection (OLP): Protects the power supply from excessive load demands.
  • Short Circuit Protection (SCP): Shuts down the power supply in the event of a short circuit.
  • Under Voltage Lockout (UVLO): Ensures proper operation during startup and prevents erratic behavior at low voltages.
  • Frequency Jittering: Reduces EMI emissions for improved compliance with regulatory standards.
  • Built-in soft start function to reduce the stress on the MOSFET and secondary diode during start-up.

Benefits:

  • High Efficiency: Minimizes power losses, reducing operating costs and heat generation.
  • Robust Protection: Ensures reliable operation and prevents damage to the power supply and connected devices.
  • Simplified Design: Reduces component count and simplifies PCB layout, lowering development costs and time-to-market.
  • Low Standby Power: Meets stringent energy efficiency requirements.
  • Improved EMI Performance: Simplifies compliance with regulatory standards.

Additional Details:

The LD7282PJ-19 operates with a fixed switching frequency, allowing for optimized performance and minimized EMI. It also features a built-in slope compensation to prevent subharmonic oscillation at high duty cycles. The device is available in a compact package, making it suitable for space-constrained applications. The integrated protection features safeguard against various fault conditions, enhancing system reliability and longevity. The precise control offered by the current-mode PWM scheme ensures stable and efficient power delivery across a wide range of operating conditions. The IC is designed to be compatible with a variety of external components, offering flexibility in design. The soft-start feature reduces stress on the MOSFET and secondary diode, increasing overall system reliability.

You May Also Be Interested in

Brady Corporation
4086-D HYDROGEN/YEL/STY D
Need more? Email Us
ECAD model for 4086-D
Brady Corporation
B933 5110-P YEL 3" GOTH QA 10-PK
Need more? Email Us
ECAD model for 5110-P
Phoenix Contact
TOPMARK NEO SET
Need more? Email Us
ECAD model for 1012018
Broadcom Limited
SPECTROMETER QWAVE VIS 0.4NM
Need more? Email Us
ECAD model for AFBR-S20W2VI
Mallory Sonalert Products Inc.
COMPLETE UNIT GR/R/YL 3STACK
Need more? Email Us
ECAD model for JR16-RYG-4MCM1
SCS
TESTER, COMBO WRIST STRAP & FOOT
Need more? Email Us
ECAD model for 770031
FreeWave Technologies
10 FOOT LMR-400 COAXIAL CABLE WI
Need more? Email Us
ECAD model for ASC0104NN
Brady Corporation
4086-B HYDROGEN/YEL/STY B
Need more? Email Us
ECAD model for 4086-B
Omron
BLANK BATTERY COMPARTMENT
Need more? Email Us
ECAD model for V530-LG2BAT001

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention