EN
  • EN
  • DE

SII9437CNUCTR

Part No SII9437CNUCTR
Manufacturer Lattice Semiconductor Corporation
Catalog Linear - Video Processing
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Video Processing
Mfr Lattice Semiconductor Corporation
Package Tape & Reel (TR)
Function Interface
Applications Professional Video
Standards HDMI 1.3
Control Interface I²S
Mounting SMD (SMT)
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (4x4)
MSL Level 3 (168 Hours)
Win Source Part Number 1314437-SII9437CNUCTR
Ultra Librarian 3D Model Ultra Librarian SII9437CNUCTR CAD Model

Description

The SII9437CNUCTR is a port controller manufactured by Lattice Semiconductor Corporation. This chip is designed for mobile and consumer electronics applications. It supports MHL (Mobile High-Definition Link) connectivity, enabling high-definition video and audio transmission from mobile devices to displays.

Applications

  • Smartphones
  • Tablets
  • Digital cameras
  • Portable media players
  • Docking stations
  • Home theater systems
  • Automotive infotainment systems

Features

  • MHL (Mobile High-Definition Link) support: Enables high-definition video and audio transmission from mobile devices.
  • HDMI receiver: Supports HDMI input for connecting to displays and other HDMI-enabled devices.
  • HDCP (High-bandwidth Digital Content Protection) support: Protects copyrighted content.
  • CEC (Consumer Electronics Control) support: Allows control of multiple devices with a single remote control.
  • Low power consumption: Optimized for mobile applications.
  • I2C control interface: Allows for easy configuration and control.
  • QFN (Quad Flat No-leads) package: Compact surface mount package.

Benefits

  • High-definition connectivity: Enables seamless connection of mobile devices to high-definition displays.
  • Content protection: Supports HDCP for secure transmission of copyrighted content.
  • Simplified control: CEC support allows for easy control of multiple devices.
  • Low power consumption: Extends battery life in portable devices.
  • Easy integration: I2C control interface simplifies system design.
  • Compact size: QFN package allows for use in space-constrained applications.

Additional Details

The Lattice Semiconductor SII9437CNUCTR port controller is a key component for enabling high-definition connectivity in mobile and consumer electronics devices. It supports the MHL standard, allowing users to connect their smartphones, tablets, and other mobile devices to HDMI-enabled displays for high-quality video and audio playback. The chip also supports HDCP content protection, ensuring that copyrighted content is transmitted securely.

This port controller is designed for low power consumption, making it ideal for battery-powered devices. The integrated I2C control interface allows for easy configuration and control of the device, simplifying system design. The compact QFN package makes it suitable for use in space-constrained applications, such as smartphones and tablets. The SII9437CNUCTR provides a comprehensive solution for high-definition connectivity in mobile and consumer electronics devices.

You May Also Be Interested in

Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 64WCSP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80TQFP14
Need more? Email Us
MACOM Technology Solutions
IC CABLE DRIVER HD/SD 16QFN
Need more? Email Us
MACOM Technology Solutions
12G/6G/3G/HD/SD-SDI RECLOCKER WI
Need more? Email Us
MACOM Technology Solutions
IC CABLE EQUALIZER SD 16SOIC
Need more? Email Us
Availink Inc.
ISDB-T, DVB-S2 DEMODULATOR
Need more? Email Us
MACOM Technology Solutions
IC VIDEO CABLE DRIVER 16QFN
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256BGA
Need more? Email Us
Availink Inc.
DVB-T2, DVB-C DEMODULATOR
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0411 $54.3699
18+ $5.6588 $101.8584
28+ $5.4676 $153.0928
40+ $5.0853 $203.4120
52+ $4.8941 $254.4932
64+ $4.7029 $300.9856
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,350 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess