EN
  • EN
  • DE

OR3T125-6PS240-DB

Part No OR3T125-6PS240-DB
Manufacturer Lattice Semiconductor Corporation
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Lattice Semiconductor Corporation
Win Source Part Number 341410-OR3T125-6PS240-DB
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OR3T125-6PS240-DB CAD Model

Description

The OR3T125-6PS240-DB is a Field-Programmable Gate Array (FPGA) from Lattice Semiconductor Corporation, part of their ORCA 3 series. This FPGA is designed for applications that require programmable logic, high performance, and a specific package type.

Applications:

  • Telecommunications Infrastructure: Suitable for use in base stations, routers, and switches, enabling flexible signal processing and data management.
  • Industrial Automation: Integrated into programmable logic controllers (PLCs), motor drives, and machine vision systems for real-time control.
  • Data Acquisition Systems: Used in high-speed data acquisition boards for scientific instrumentation and industrial monitoring.
  • Image Processing: Applied in video processing equipment, cameras, and display controllers for advanced image enhancement and analysis.
  • Aerospace and Defense Systems: Incorporated into radar systems, communication equipment, and avionics for reliable performance in demanding environments.

Features:

  • High-Density Programmable Logic: Offers a large array of configurable logic blocks to implement complex digital circuits.
  • On-Chip Memory Resources: Provides embedded memory blocks for efficient data storage and manipulation.
  • Versatile I/O Interface: Supports a wide range of industry-standard communication protocols and external devices.
  • High-Speed Performance: Delivers fast clock speeds and low propagation delays for demanding applications.
  • Low Power Operation: Designed for efficient power management, reducing overall system power consumption.
  • PS240 Package: Utilizing a PS240 package offering specific pinout and physical characteristics.

Benefits:

  • Design Flexibility: Allows for rapid prototyping and iterative design changes without requiring custom silicon.
  • Reduced Time-to-Market: Enables faster development cycles through parallel design and verification.
  • Cost-Effective Solution: Provides a cost-optimized solution for low- to medium-volume production runs.
  • High Performance Computing: Enables high performance for critical functions
  • Enhanced Reliability: Offers robust and reliable operation in harsh industrial and aerospace environments.

Additional Details:

The OR3T125-6PS240-DB features a specific number of logic cells (125,000 in this instance), memory blocks, and I/O pins. The PS240 package dictates the physical interface and mounting options. This FPGA supports interfaces such as PCI, Ethernet, UART, and SPI. Programming is done via Lattice Semiconductor's software tools. Key specifications like operating temperature, voltage requirements, and timing parameters are crucial for system integration and can be found in the product datasheet.

You May Also Be Interested in

Altera
IC FPGA 369 I/O 484FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 206 I/O 256CABGA
Lowest to $26.3910
Lattice Semiconductor Corporation
IC FPGA 259 I/O 554CABGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 484 CLBS, 116000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Microchip Technology
IC FPGA 77 I/O 100VQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 562 I/O 1020BGA
Need more? Email Us
Altera
IC FPGA 424 I/O 600BGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1024 CLBS, 120000 GATES
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess