Overview
The OR2C08A-3S208 is a Field-Programmable Gate Array (FPGA) from Lattice Semiconductor Corporation, part of the ORCA 2C series. It is designed to provide a flexible and efficient platform for implementing custom digital logic circuits. This FPGA offers a configurable array of logic blocks, routing resources, and I/O capabilities suitable for a wide range of applications. The OR2C08A-3S208 is often used in telecommunications, networking, industrial control, and other embedded systems where programmability and rapid prototyping are important.
Applications
- Telecommunications Equipment
- Networking Devices
- Industrial Control Systems
- Embedded Systems
- Data Processing
Features
- Programmable Logic: Provides a configurable array of logic blocks that can be programmed to implement custom digital functions.
- Flexible Routing Architecture: Features a hierarchical routing structure for efficient interconnection of logic blocks and I/O pins.
- On-Chip Memory: Includes embedded memory blocks for data storage and processing.
- Versatile I/O: Supports a wide range of I/O standards and voltages, allowing integration with various external devices and systems.
- JTAG Configuration: Allows for easy programming and debugging via the JTAG interface.
Benefits
- Design Flexibility: Provides the ability to customize and reconfigure hardware to meet specific application requirements.
- Reduced Time-to-Market: Enables rapid prototyping and development, shortening the design cycle.
- Cost-Effectiveness: Offers a cost-optimized solution compared to custom ASIC designs, particularly for low to medium volume production.
- Easy Programming and Debugging: Facilitates the design process with the support of Lattice's design software and standard JTAG programming interface.
- Adaptable Design: Allows for design changes and updates without requiring hardware modifications, providing greater adaptability to evolving system requirements.
Additional Details
The OR2C08A-3S208 is available in an S208 package (likely indicating a specific package type with 208 pins). The '-3' often signifies a speed grade or performance level. It requires a specific supply voltage for operation, as detailed in the manufacturer's datasheet. The FPGA is typically programmed using Lattice's design tools and a JTAG programmer. Detailed specifications, such as the number of logic cells, memory size, and I/O pin count, are available in the datasheet. The OR2C08A-3S208 is suitable for applications requiring design flexibility, programmability, and quick turnaround times.