EN
  • EN
  • DE

M5LV-128/68-7VC-10VI

Part No M5LV-128/68-7VC-10VI
Manufacturer Lattice Semiconductor Corporation
Catalog OEM Parts (M - N)
Description M5LV-128/68-7VC-10VI Lattice
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 999442-M5LV-128/68-7VC-10VI
Categories OEM Parts(M-N)
Manufacturer Lattice Semiconductor Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M5LV-128/68-7VC-10VI CAD Model

Description

The M5LV-128/68-7VC-10VI is a low-voltage in-system programmable complex programmable logic device (CPLD) from Lattice Semiconductor Corporation. It is part of the MACH5 family and is designed for high-performance, low-power applications requiring flexible logic implementation. The device offers a combination of speed, density, and low-voltage operation, making it suitable for a wide range of digital designs.

Applications:

  • System controllers
  • Address decoding
  • Glue logic
  • State machine implementation
  • Interface control

Features:

  • High-performance CPLD architecture: Provides fast propagation delays and high system clock frequencies.
  • In-system programmability (ISP): Allows for easy design updates and modifications without removing the device from the board.
  • Low-voltage operation: Reduces power consumption and simplifies power supply requirements.
  • Flexible I/O structure: Supports a variety of I/O standards and configurations.
  • Advanced feature set: Includes features such as clock enable, output enable, and JTAG boundary scan.

Benefits:

  • Increased design flexibility: Programmable logic allows for easy implementation of complex digital functions.
  • Reduced time-to-market: ISP enables rapid prototyping and design iterations.
  • Lower power consumption: Low-voltage operation reduces overall system power consumption.
  • Simplified system design: Flexible I/O structure simplifies interfacing with other components.
  • Improved system reliability: Advanced features enhance system stability and reliability.

Technical Specifications:

The M5LV-128/68-7VC-10VI operates at a supply voltage of 3.3V. It features 128 macrocells and 68 I/O pins. The device offers propagation delays in the nanosecond range and supports system clock frequencies up to 100 MHz. It is available in a variety of packages, including VQFP and TQFP. Detailed electrical characteristics, timing specifications, and programming information are available in the device datasheet.

You May Also Be Interested in

Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $6.4029
Samtec Inc.
CONN HDR .050" 15POS / Connector Header Through Hole 15 position 0.050" (1.27mm)
Need more? Email Us
Norgren
Vacuum Pump Assy, alum, , 60M - 20"Hg NRM-38 Silencer ISO 5599, sz1, G, VAC-STAC
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 18POS 2MM / Connector Header Through Hole 18 position 0.079" (2.00mm)
Need more? Email Us
Crouse-Hinds
Need more? Email Us
MikroElektronika
RELAY 3 CLICK / SRD-5VDC-SL-C Electromechanical Relay mikroBUS™ Click™ Platform Evaluation Expansion Board
Need more? Email Us
STMicroelectronics
Need more? Email Us
Crouse-Hinds
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 13.56MHZ PLLMC / RFID Transponder IC 13.56MHz ISO 14443 UART MOA4, Smart Card Module
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess