EN
  • EN
  • DE

LCMXO2-256HC-6SG32C

Part No LCMXO2-256HC-6SG32C
Manufacturer Lattice Semiconductor Corporation
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 21 I/O 32QFNS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features series Field Programmable Gate Array (FPGA) IC 21 256 32-UFQFN Exposed Pad
Manufacturer Lattice Semiconductor Corporation
Series MachXO2
Package Tray
Number of I/O 21
Operating Temperature Range 0°C ~ 85°C (TJ)
Mounting Surface Mount
Package 32-UFQFN Exposed Pad
Case / Package 32-QFN (5x5)
Family Name LCMXO2-256
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 490
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 876810-LCMXO2-256HC-6SG32C
Ultra Librarian 3D Model Ultra Librarian LCMXO2-256HC-6SG32C CAD Model

Description

The Lattice Semiconductor LCMXO2-256HC-6SG32C is a low-power FPGA with 256K logic cells and 6SG32C package. It is ideal for a wide range of applications, including industrial, automotive, and consumer electronics.

The LCMXO2-256HC-6SG32C features a number of advanced features, including:

  • Low power consumption: The LCMXO2-256HC-6SG32C is one of the lowest power FPGAs on the market, making it ideal for battery-powered applications.
  • High performance: The LCMXO2-256HC-6SG32C features a high-performance architecture that can deliver up to 100MHz clock speeds.
  • Small size: The LCMXO2-256HC-6SG32C is available in a small 6SG32C package, making it ideal for space-constrained applications.

The LCMXO2-256HC-6SG32C is supported by a comprehensive suite of development tools, including the Lattice Diamond Designer software suite. This makes it easy to develop and deploy applications on the LCMXO2-256HC-6SG32C.

Here are some specific examples of applications where the LCMXO2-256HC-6SG32C can be used:

  • Industrial: Motor control, factory automation, robotics, and process control
  • Automotive: Driver assistance systems, infotainment systems, and advanced driver assistance systems (ADAS)
  • Consumer electronics: Wearable devices, smart home devices, and mobile devices

The LCMXO2-256HC-6SG32C is a versatile and powerful FPGA that can be used to implement a wide range of applications. It is ideal for applications where low power consumption, high performance, and small size are important factors.

Here are some additional details about the LCMXO2-256HC-6SG32C:

  • Logic cells: 256K
  • I/Os: 22
  • Package: 32-UFQFN Exposed Pad
  • Voltage: 2.375V ~ 3.465V
  • Operating temperature: 0°C ~ 85°C (TJ)

The LCMXO2-256HC-6SG32C is a great choice for engineers who are looking for a low-power, high-performance FPGA that is easy to use and develop for.

You May Also Be Interested in

Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Altera
IC FPGA 424 I/O 600BGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1024 CLBS, 120000 GATES
Need more? Email Us
Microchip Technology
IC FPGA 248 I/O 484BGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Altera
IC FPGA 624 I/O 1932FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 562 I/O 1020BGA
Need more? Email Us
Actel Corporation
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 38 I/O 49WLCSP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.5769 $57.8845
11+ $9.4990 $104.4890
17+ $9.2022 $156.4374
23+ $8.9053 $204.8219
30+ $8.6085 $258.2550
39+ $7.7179 $300.9981
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,577 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess