EN
  • EN
  • DE

GAL16V10B-15LJ

Part No GAL16V10B-15LJ
Manufacturer Lattice Semiconductor Corporation
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Lattice Semiconductor Corporation
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823921-GAL16V10B-15LJ
Ultra Librarian 3D Model Ultra Librarian GAL16V10B-15LJ CAD Model

Description

The GAL16V10B-15LJ is a high-performance Generic Array Logic (GAL) device manufactured by Lattice Semiconductor Corporation. It is electrically erasable and reconfigurable, offering a flexible solution for a wide range of digital logic applications. This device combines the advantages of programmable logic with ease of use and reprogrammability.

Applications

  • Address Decoders
  • State Machines
  • Peripheral Controllers
  • Glue Logic
  • Interface Logic

Features

  • Electrically Erasable and Reprogrammable: Offers design flexibility and allows for easy modification.
  • High Performance: 15 ns propagation delay.
  • Low Power Consumption: Reduces system power requirements.
  • Output Logic Macrocell (OLMC): Configurable output logic for various applications.
  • TTL Compatible Inputs: Easy interfacing with standard TTL logic.
  • 10 Programmable Output Pins: Allows for complex logic functions.

Benefits

  • Simplified Design Process: Easy to program and reprogram, reducing design time and complexity.
  • Reduced Board Space: Replaces multiple discrete logic components, saving board space and cost.
  • Increased System Flexibility: Reprogrammable nature allows for easy adaptation to changing requirements.
  • Improved System Performance: High-speed operation ensures fast and reliable performance.
  • Lower Power Consumption: Reduces overall system power consumption, improving energy efficiency.

Additional Details

The GAL16V10B-15LJ operates from a 5V power supply and is available in a variety of packages, including DIP and PLCC. It supports a wide range of logic functions and can be programmed using standard programming tools. The Output Logic Macrocell (OLMC) allows each output to be individually configured as either a dedicated input, a dedicated output, or a bi-directional input/output. Its high performance and flexibility make it a popular choice for a wide range of digital logic applications. This device is pin-compatible with many standard PAL devices, allowing for easy upgrades and replacements. The reprogrammability of the GAL16V10B-15LJ makes it suitable for prototyping and iterative design processes.

You May Also Be Interested in

Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Phoenix Contact
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess