EN
  • EN
  • DE

PBRC-4.00AR-A

Part No PBRC-4.00AR-A
Manufacturer Kyocera Kinseki Corpotation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Kyocera Kinseki Corpotation
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833394-PBRC-4.00AR-A
Ultra Librarian 3D Model Ultra Librarian PBRC-4.00AR-A CAD Model

Description

The PBRC-4.00AR-A is a crystal resonator manufactured by Kyocera Kinseki Corporation. It's designed to provide a stable and accurate frequency reference for various electronic circuits. The 4.00 MHz frequency is commonly used in microcontroller applications, timing circuits, and communication systems.

Applications:

  • Microcontroller clock circuits
  • Real-time clocks (RTC)
  • Timers and oscillators
  • Communication systems (e.g., UART, SPI)
  • Frequency generators
  • Consumer electronics

Features:

  • 4.00 MHz nominal frequency
  • High frequency stability
  • Low aging characteristics
  • Compact size
  • Surface mount package
  • RoHS compliant

Benefits:

  • Provides a stable and accurate clock signal for reliable circuit operation
  • Ensures consistent timing in critical applications
  • Reduces frequency drift over time, maintaining accuracy
  • Suitable for space-constrained designs
  • Compatible with automated assembly processes
  • Environmentally friendly due to RoHS compliance

Additional Details:

The PBRC-4.00AR-A is a quartz crystal resonator that utilizes the piezoelectric effect to generate a precise frequency. The crystal is carefully cut and processed to achieve the desired frequency and stability. It is then hermetically sealed in a ceramic package to protect it from environmental factors.

Specifications:

  • Nominal Frequency: 4.00 MHz
  • Frequency Tolerance: Consult datasheet for specific value
  • Frequency Stability: Consult datasheet for specific value (over temperature range)
  • Load Capacitance: Consult datasheet for specific value
  • Operating Temperature Range: Consult datasheet for specific value
  • Package Type: Surface Mount

You May Also Be Interested in

Box Partners
3.6 MIL MOISTURE BARRIER BAG, 6"
Need more? Email Us
Hirose Electric Co Ltd
CONN SC ATTENUATOR 20DB 250MW
Need more? Email Us
3M
SCOTCH-BRITE CLEAN & SHINE PAD,
Lowest to $1.3456
Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us
Botron Company Inc.
B1603 WHITE ESD SAFE MANUAL TAPE
Need more? Email Us
FLIR Extech
CLAMP METER OPEN JAW TRUE RMS 20
Need more? Email Us
Adafruit Industries LLC
HALF-SIZE BREADBOARD WITH MOUNTI
Lowest to $30.2564
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 3"
Lowest to $14.5523
American Hakko Products, Inc.
SPRING,GROUND,851/900L
Lowest to $0.3269

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess