EN
  • EN
  • DE

ACMA3225-220Y

Part No ACMA3225-220Y
Manufacturer KOHER(Shanghai)Electronics Co.,Ltd
Catalog Common Mode Chokes
Description CMC 22uH 250mA 0.5Ω
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Common Mode Chokes
L@100kHz/0.1V(μH) 22uH
Saturation Current 250mA
DC Resistance 0.5Ω
Application CAN-BUS, FlexRay system
Soldering Reflow
Preheat condition 150 ~200℃/60~120 sec.
Allowed time above 217℃ 60~150 sec.
Max temperature 260℃.
Allowed Reflow time 3x max
Features Compact products,whose characteristics areequivalent to that of conventionai products"Common mode filters for Signal Line"
Operating temperature range -55 to+150 ℃
Quantity 2000pcs
Ultra Librarian 3D Model Ultra Librarian ACMA3225-220Y CAD Model

You May Also Be Interested in

Murata Electronics North America
CMC 2A 2LN 350 OHM SMD
Lowest to $1.2156
Bourns Inc.
CMC 100UH 500MA 2LN SMD
Lowest to $1.8908
Murata Electronics North America
CMC 4A 2LN 500 OHM SMD
Lowest to $0.5801
Triad Magnetics
CMC 3.2MH 2A 2LN TH ESD / 3.2 mH @ 1 kHz 2 Line Common Mode Choke Through Hole 2A DCR 200mOhm
Need more? Email Us
Pulse
CMC 400MA 2LN SMD / 2 Line Common Mode Choke Surface Mount 400mA DCR 700mOhm
Lowest to $1.6320
TDK Corporation
Need more? Email Us
Schaffner EMC Inc.
CMC 47MH 600MA 2LN TH / 47 mH @ 10 kHz 2 Line Common Mode Choke Through Hole 600mA DCR 1.3Ohm (Typ)
Lowest to $2.3911
TT Electronics
Surface Mount Common Mode Chokes
Need more? Email Us
Sumida America Components Inc.
CMC 2.5A 2LN 300 OHM SMD / 2 Line Common Mode Choke Surface Mount 300 Ohms @ 160 MHz 2.5A DCR 120mOhm (Typ)
Lowest to $0.7819

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess