EN
  • EN
  • DE

TF16N2.00TTE

Part No TF16N2.00TTE
Manufacturer KOA Speer
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer KOA Speer
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840157-TF16N2.00TTE
Ultra Librarian 3D Model Ultra Librarian TF16N2.00TTE CAD Model

Description

The TF16N2.00TTE is a thin film chip resistor manufactured by KOA Speer. Thin film resistors are known for their high precision, stability, and reliability, making them suitable for a wide range of applications where accuracy is critical.

Applications:

  • Precision Analog Circuits: Used in operational amplifier circuits, voltage dividers, and current sensing applications where precise resistance values are required.
  • Medical Equipment: Employed in medical devices such as patient monitoring systems and diagnostic equipment due to their high reliability and stability.
  • Industrial Control Systems: Utilized in process control systems, instrumentation, and sensor interfaces where accurate and stable resistance is crucial for proper operation.
  • Automotive Electronics: Found in automotive control units (ECUs), sensor circuits, and other automotive electronic systems due to their robustness and ability to withstand harsh environments.
  • Test and Measurement Equipment: Used in multimeters, oscilloscopes, and other test equipment to ensure accurate and reliable measurements.

Features:

  • Thin Film Technology: Offers tight tolerance, low temperature coefficient of resistance (TCR), and excellent long-term stability.
  • Compact Size: Available in small chip sizes for high-density circuit designs.
  • High Precision: Provides accurate resistance values with minimal deviation.
  • Low TCR: Exhibits minimal resistance change over a wide temperature range.
  • RoHS Compliant: Meets environmental standards for hazardous substance content.

Benefits:

  • Improved Circuit Accuracy: Ensures precise and reliable circuit performance.
  • Enhanced Stability: Maintains stable resistance values over time and temperature, reducing drift and errors.
  • Reduced Noise: Offers low noise performance, minimizing signal interference.
  • Long Lifespan: Provides high reliability and long-term stability, extending the lifespan of the circuit.
  • Wide Operating Temperature Range: Operates reliably in a variety of environments.

Additional Details:

The TF16N2.00TTE thin film chip resistor typically has a resistance value determined by the '2.00' which relates to 2.00 Ohms, though the full datasheet is required for exact information. It features a specified power rating, voltage rating, and tolerance. The 'TF' designation usually indicates the series of thin film resistors offered by KOA Speer. Proper soldering techniques are essential to ensure reliable connections and prevent damage to the resistor. Consult the datasheet for detailed specifications, application guidelines, and soldering recommendations.

You May Also Be Interested in

Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
Omron
WALDEMANN LIGHTING
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess