EN
  • EN
  • DE

TF10BN0.63TTB

Part No TF10BN0.63TTB
Manufacturer KOA Speer
Catalog Fuses
Description Thin Film Chip Fuse, 0402, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package 402
Current Rating 630 mA
Height 450 µm
Win Source Part Number 966539-TF10BN0.63TTB
Categories Fuses
Manufacturer KOA Speer
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TF10BN0.63TTB CAD Model

Description

The TF10BN0.63TTB is a thick film chip resistor manufactured by KOA Speer. These resistors are designed for general-purpose applications and offer excellent reliability and stability. The TF series is known for its high performance and compact size.

Applications

  • Consumer Electronics: Used in TVs, audio equipment, and home appliances.
  • Industrial Equipment: Implemented in control systems, power supplies, and test equipment.
  • Automotive Electronics: Found in various automotive applications, including engine control units and sensor circuits.
  • Medical Devices: Used in medical monitoring and diagnostic equipment.
  • Telecommunications: Employed in communication devices such as smartphones and network equipment.

Features

  • Thick Film Construction: Provides excellent reliability and stability.
  • Compact Size: Small package size allows for high-density mounting.
  • Wide Resistance Range: Available in a broad range of resistance values.
  • High Power Rating: Offers a relatively high power rating for its size.
  • Excellent Temperature Stability: Maintains stable resistance values over a wide temperature range.
  • RoHS Compliant: Compliant with RoHS environmental regulations.

Benefits

  • Reliable Performance: Provides consistent and reliable performance in various applications.
  • Space Savings: Small size enables high-density circuit designs.
  • Versatile: Suitable for a wide range of applications due to the wide resistance range.
  • Stable Operation: Maintains stable resistance values over temperature changes.
  • Environmentally Friendly: RoHS compliance ensures environmental compatibility.
  • Cost-Effective: Offers a cost-effective solution for general-purpose resistance requirements.

Additional Details

The TF10BN0.63TTB has a power rating of 0.063W. It comes in a standard EIA case size, typically 0402 or 0603 depending on the specific product variant. The resistance tolerance is typically ±1% or ±5%. For detailed specifications, refer to the KOA Speer datasheet. These resistors are supplied in tape and reel packaging for automated assembly.

You May Also Be Interested in

Phoenix Contact
FUSE CERAMIC 6A 1000VDC 5AG
Need more? Email Us
Littelfuse Inc.
FUSE AUTO 25A 32VDC BLADE ATO
Need more? Email Us
Littelfuse Inc.
FUSE AUTO 150A 32VDC AUTO LINK
Need more? Email Us
AEM Inc
THIN FILM FUSE, 65VDC, .75A
Need more? Email Us
Littelfuse Inc.
FUSE BRD MT 125MA 125VAC/VDC AXL
Need more? Email Us
Littelfuse Inc.
Automotive Fuses Fuse - Midi 32V Clear Hsng M6 Hole 125A
Need more? Email Us
Eaton Bussmann
FUSE GLASS 50MA 250VAC 5X20MM
Need more? Email Us
Eaton Bussmann
FUSE CERM 500MA 600VAC 400VDC
Need more? Email Us
Littelfuse Inc.
FUSE BOARD MOUNT 4A 250VAC 2SMD
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess