EN
  • EN
  • DE

SR732BTTDR22J

Part No SR732BTTDR22J
Manufacturer KOA Speer
Catalog Chip Resistor - Surface Mount
Description RES 0.22 OHM 5% 1/3W 1206
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KOA Speer Electronics, Inc.
Packaging Reel
Resistance 220 mOhms
Tolerance ±5%
Power (Watts) 0.333W, 1/3W
Composition Thick Film
Features Automotive AEC-Q200, Current Sense
Temperature Coefficient ±200ppm/°C
Temperature Range - Operating -55°C ~ 150°C
Manufacturer Package 1206 (3216 Metric)
Supplier Device Package 1206
Dimension 0.126" L x 0.063" W
Height - Seated (Maximum) 0.024" (0.60mm)
Number of Terminations 2
Manufacturer Pack Quantity 5,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 801244-SR732BTTDR22J
Ultra Librarian 3D Model Ultra Librarian SR732BTTDR22J CAD Model

Description

The SR732BTTDR22J is a Thick Film Current Sense Resistor from KOA Speer Electronics, Inc..

  • Resistance: 220 mOhms
  • Power (Watts): 0.333W, 1/3W
  • Tolerance: ±5%
  • Temperature Coefficient: ±200ppm/°C
  • Packaging: Reel
  • Manufacturer Package: 1206 (3216 Metric)
  • Height: 0.024" (0.60mm)
  • Manufacturer Pack Quantity: 5,000
  • MSL Level: 1 (Unlimited)

You May Also Be Interested in

Panasonic
RES SMD 200 OHM 0.1% 1/4W 1206
Lowest to $0.4512
Vishay
RES SMD 120K OHM 1% 1/8W 0805
Lowest to $0.0105
Rohm Semiconductor
RES SMD 47K OHM 5% 1/8W 0805
Lowest to $0.0146
Yageo
RES SMD 2 OHM 1% 1/10W 0603
Lowest to $0.0052
Yageo
RES SMD 33 OHM 5% 1/8W 0805
Lowest to $0.0044
Yageo
RES SMD 866 OHM 1% 1/4W 1206
Need more? Email Us
Vishay
RES SMD 2K OHM 0.1% 1/4W 1206
Need more? Email Us
KOA Speer
RES 4.7M OHM 5% 1/2W 2010
Lowest to $0.2453
Bourns Inc.
RES SMD 30K OHM 5% 35W D2PAK
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
3,070+ $0.0189 $58.0230
7,465+ $0.0155 $115.7075
11,540+ $0.0150 $173.1000
15,875+ $0.0146 $231.7750
20,495+ $0.0141 $288.9795
27,525+ $0.0126 $346.8150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,200 pieces
MOQ: 3070 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess