EN
  • EN
  • DE

SPR1CT52R100J

Part No SPR1CT52R100J
Manufacturer KOA Speer
Catalog Through Hole Resistors
Description RESISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Resistance 10 Ohms
Tolerance ±5%
Power (Watts) 1W
Composition Carbon Film
Features Flame Proof, Safety
Temperature Coefficient ±350ppm/°C
Temperature Range - Operating -55°C ~ 200°C
Case / Package Axial
Supplier Device Package Axial
Size / Dimension 0.138" Dia x 0.354" L (3.50mm x 9.00mm)
Number of Terminations 2
Package Tape & Reel
Supply and Demand Status Limited
Win Source Part Number 1578711-SPR1CT52R100J
Ultra Librarian 3D Model Ultra Librarian SPR1CT52R100J CAD Model

Description

N

You May Also Be Interested in

Caddock Electronics Inc.
RES 0.1 OHM 1% 100W TO247
Lowest to $27.2727
Vishay
SFERNICE FIXED RESISTORS
Need more? Email Us
Vishay
RES 1K OHM 1/2W 5% AXIAL
Lowest to $0.1773
Bourns Inc.
RES 20K OHM 5% 20W TO220-2
Lowest to $6.3001
Yageo
RES 15K OHM 5% 2W AXIAL
Lowest to $0.1363
Yageo
RES 100 OHM 5% 1/4W AXIAL
Lowest to $0.0061
Bourns Inc.
RES 0.2 OHM 1% 20W TO220-2
Lowest to $13.9090
Welwyn Components Limited
RES 10K OHM 3W 5% AXIAL
Need more? Email Us
Yageo
RES 100K OHM 5% 1/4W AXIAL
Lowest to $0.0183

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess