EN
  • EN
  • DE

SPR1CT52R1002F

Part No SPR1CT52R1002F
Manufacturer KOA Speer
Catalog Through Hole Resistors
Description RESISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Resistance 10 kOhms
Tolerance ±1%
Power (Watts) 1W
Composition Carbon Film
Features Flame Proof, Safety
Temperature Coefficient ±350ppm/°C
Temperature Range - Operating -55°C ~ 200°C
Case / Package Axial
Supplier Device Package Axial
Size / Dimension 0.138" Dia x 0.354" L (3.50mm x 9.00mm)
Number of Terminations 2
Package Tape & Reel
Supply and Demand Status Limited
Win Source Part Number 1578688-SPR1CT52R1002F
Ultra Librarian 3D Model Ultra Librarian SPR1CT52R1002F CAD Model

Description

N

You May Also Be Interested in

Vishay
RES 220 OHM 0.4W 5% AXIAL / 220 Ohms ±5% 0.4W Through Hole Resistor Axial Metal Film
Lowest to $0.0330
Stackpole Electronics Inc.
RES 100K OHM 1W 5% AXIAL
Lowest to $0.0460
Vishay
RES 172 OHM 1/10W .5% AXIAL / 172 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Need more? Email Us
Yageo
Res 18K Ohm 1/2W .05% Axial
Need more? Email Us
TE Connectivity
RES 56 OHM 2W 10% AXIAL
Need more? Email Us
Vishay
Res Thin Film 127K Ohm 1% 3/5W ±50ppm/°C Conformal AXL Thru-Hole Ammo Pack
Lowest to $0.0370
Vishay
RES 10K OHM 5% 1W AXIAL / 10 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film
Lowest to $0.1152
Vishay
RES 942 OHM 1/4W .1% AXIAL
Need more? Email Us
Vishay
RES 2.55M OHM 1/2W 1% AXIAL / 2.55 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Pulse Withstanding, Safety Metal Film
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess