EN
  • EN
  • DE

SG73P2BTTD100J

Part No SG73P2BTTD100J
Manufacturer KOA Speer
Catalog Chip Resistor - Surface Mount
Description RES 10 OHM 5% 1/3W 1206 / 10 Ohms ±5% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors>Chip Resistor - Surface Mount
Manufacturer KOA Speer Electronics, Inc.
Packaging Reel - TR
Resistance 10 Ohms
Tolerance ±5%
Power (Watts) 0.333W, 1/3W
Composition Thick Film
Features Automotive AEC-Q200, Pulse Withstanding
Temperature Coefficient ±200ppm/°C
Temperature Range - Operating -55°C ~ 155°C
Case / Package 1206 (3216 Metric)
Supplier Device Package 1206
Ratings AEC-Q200
Size / Dimension 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max) 0.028" (0.70mm)
Number of Terminations 2
Base Product Number SG73P2
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0030
Other Part Number 2019-SG73P2BTTD100JCT,2019-SG73P2BTTD100JTR,2019-SG73P2BTTD100JDKR
Standard Package 5,000
Win Source Part Number 1326929-SG73P2BTTD100J
Ultra Librarian 3D Model Ultra Librarian SG73P2BTTD100J CAD Model

Description

The KOA Speer Electronics, Inc. 1326929-SG73P2BTTD100J is a chip resistor designed for surface mount applications.

  • Package: 1206 (3216 Metric)
  • Resistance: 10 Ohms
  • Tolerance: ±5%
  • Power Rating: 0.333W, 1/3W
  • Temperature Coefficient: ±200ppm/°C
  • AEC-Q200 Rated: Yes
  • Suitable for: Automotive applications
  • Popularity: High
  • RoHS3 Compliant: Yes

You May Also Be Interested in

Rohm Semiconductor
RES SMD 47K OHM 5% 1/8W 0805
Lowest to $0.0146
Yageo
RES SMD 52.3 OHM 1% 1/10W 0603
Need more? Email Us
Panasonic
RES SMD 200 OHM 0.1% 1/4W 1206
Lowest to $0.4512
Panasonic
RES SMD 49.9KOHM 0.1% 1/16W 0402
Lowest to $0.1041
Stackpole Electronics Inc.
RES 0.015 OHM 1% 3W 2512
Lowest to $0.7277
Vishay
RES SMD 20 OHM 1% 1/3W 0603
Lowest to $0.0745
Bourns Inc.
RES SMD 270K OHM 1% 1/8W 0805
Lowest to $0.0246
Vishay
RES SMD 120K OHM 1% 1/8W 0805
Lowest to $0.0105
Yageo
RES SMD 33 OHM 5% 1/8W 0805
Lowest to $0.0044

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
2,265+ $0.0256 $57.9840
5,495+ $0.0210 $115.3950
8,525+ $0.0203 $173.0575
11,765+ $0.0196 $230.5940
15,155+ $0.0191 $289.4605
20,275+ $0.0171 $346.7025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,855 pieces
MOQ: 2265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess