EN
  • EN
  • DE

SG733ATTE180K

Part No SG733ATTE180K
Manufacturer KOA Speer
Catalog Chip Resistor - Surface Mount
Description RES 18 OHM 10% 1W 2512 / 18 Ohms ±10% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors>Chip Resistor - Surface Mount
Manufacturer KOA Speer Electronics, Inc.
Packaging Reel - TR
Resistance 18 Ohms
Tolerance ±10%
Power (Watts) 1W
Composition Thick Film
Features Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding
Temperature Coefficient ±200ppm/°C
Temperature Range - Operating -55°C ~ 155°C
Case / Package 2512 (6432 Metric)
Supplier Device Package 2512
Ratings AEC-Q200
Size / Dimension 0.248" L x 0.122" W (6.30mm x 3.10mm)
Height - Seated (Max) 0.028" (0.70mm)
Number of Terminations 2
Base Product Number SG733A
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0030
Other Part Number 2019-SG733ATTE180KTR
Standard Package 4,000
Win Source Part Number 1327040-SG733ATTE180K
Ultra Librarian 3D Model Ultra Librarian SG733ATTE180K CAD Model

Description

The KOA Speer SG733ATTE180K is a chip resistor designed for surface mount applications.

  • Resistance: 18 ohms
  • Power Rating: 1W
  • Tolerance: ±10%
  • Temperature Coefficient: ±200ppm/°C
  • Features: Automotive AEC-Q200, moisture-resistant, and pulse-withstanding capabilities
  • Operating Temperature Range: -55°C to 155°C
  • Package: 2512 (6432 Metric)
  • Height: 0.028" (0.70mm)
  • ROHS3 Compliant: Yes
  • REACH Unaffected: Yes

You May Also Be Interested in

Yageo
RES SMD 240K OHM 1% 1/10W 0603
Lowest to $0.0033
Vishay
RES SMD 2K OHM 0.1% 1/4W 1206
Need more? Email Us
Yageo
RES SMD 2 OHM 1% 1/10W 0603
Lowest to $0.0052
Yageo
RES SMD 33 OHM 5% 1/8W 0805
Lowest to $0.0044
Yageo
RES SMD 52.3 OHM 1% 1/10W 0603
Need more? Email Us
Bourns Inc.
RES SMD 30 OHM 1% 25W DPAK
Need more? Email Us
Vishay
RES SMD 20K OHM 0.01% 0.3W 1206
Need more? Email Us
Yageo
RES SMD 301K OHM 1% 1/10W 0603
Need more? Email Us
Vishay
RES SMD 120K OHM 1% 1/8W 0805
Lowest to $0.0105

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess