EN
  • EN
  • DE

RK73H1HTTC-51R0F

Part No RK73H1HTTC-51R0F
Manufacturer KOA Speer
Catalog Chip Resistor - Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+
Reference case 0201
Manufacturer KOA Speer
Manufacturer Homepage www.koaspeer.com
Win Source Part Number 741204-RK73H1HTTC-51R0F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RK73H1HTTC-51R0F CAD Model

Description

The RK73H1HTTC-51R0F is a thick film chip resistor manufactured by KOA Speer Electronics. It's designed for general purpose applications, providing stable and reliable performance in various electronic circuits. The '51R0' indicates a resistance value of 51 Ohms with a specified tolerance.

Applications:

  • General Electronics: Suitable for diverse applications in consumer electronics, industrial equipment, and telecommunications.
  • Voltage Dividers: Used to create voltage dividers in circuits.
  • Current Limiting: Provides current limiting for various components.
  • Pull-up and Pull-down Resistors: Employed in digital circuits for pull-up and pull-down functions.
  • Filtering Circuits: Used in RC and other filter circuits.

Features:

  • Thick Film Construction: Provides stable and reliable performance.
  • High Reliability: Designed for long-term stability.
  • Small Size: Compact size for space-constrained applications.
  • Wide Resistance Range: Available in a wide range of resistance values.
  • RoHS Compliant: Meets environmental regulations.
  • Tolerance: Specific tolerance indicated in the part number (e.g., F indicates 1% tolerance).

Benefits:

  • Stable Performance: Thick film construction ensures consistent performance over time.
  • Wide Application Range: Suitable for a variety of electronic applications.
  • Compact Design: Small size allows for high-density board designs.
  • Reliable Operation: High reliability ensures long-term performance.

Additional Details:

The RK73H1HTTC series resistors are typically surface-mount devices (SMD) and are available in various sizes, such as 0603, 0805, and 1206. The RK73 series offers excellent long-term stability and high reliability, making them suitable for demanding applications. The 'RK' indicates the series, '73' refers to the high reliability, 'H1H' specifies the power rating and temperature coefficient, 'TTC' denotes the packaging, and '51R0F' represents the resistance value and tolerance. These resistors are designed to withstand various environmental conditions and are commonly used in automotive, industrial, and consumer electronics applications. KOA Speer is known for producing high-quality resistors with precise specifications, ensuring consistent performance in various circuit designs. The temperature coefficient is also an important factor, influencing the stability of the resistance value over temperature changes.

You May Also Be Interested in

Yageo
RES 1.4K OHM 1% 1/20W 0201
Lowest to $0.0027
Walsin Technology Corporation
RES 75K OHM 1% 1/8W 0805
Need more? Email Us
Vishay
RES SMD 15K OHM 1% 1/16W 0402
Lowest to $0.0043
Yageo
RES 26.7K OHM 1% 1/20W 0201
Lowest to $0.0007
Panasonic
RES 0.043 OHM 1% 1/3W 0603
Need more? Email Us
Panasonic
RES SMD 100 OHM 5% 1/10W 0402
Lowest to $0.0059
Vishay
RES SMD 49.9 OHM 1% 1/20W 0201
Lowest to $0.0284
Bourns Inc.
RES SMD 20K OHM 5% 1/8W 0805
Need more? Email Us
Yageo
RES 30K OHM 0.1% 1/20W 0201
Lowest to $0.0647

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess