The PT722A70CTE471 is a thick film chip resistor manufactured by KOA Speer. It is designed for surface mount technology (SMT) applications, offering excellent stability and reliability in a compact package. This resistor is suitable for a wide range of general-purpose applications in electronic circuits where precise resistance and stable performance are required.
Applications:
- General purpose electronics
- Power supplies
- Consumer electronics
- Industrial equipment
- Automotive electronics
- Telecommunications equipment
- Instrumentation
Features:
- Thick film construction
- Surface mount technology (SMT)
- High stability
- Excellent reliability
- Compact size
- RoHS compliant
Benefits:
- Precise resistance value
- Stable performance over temperature
- Easy to mount on PCBs
- Small footprint saves board space
- Environmentally friendly
- Long operating life
- Suitable for automated assembly
Additional Details:
The PT722A70CTE471 chip resistor is constructed using thick film technology, ensuring high stability and reliable performance. It's designed for surface mount technology (SMT), which allows for easy and efficient mounting on printed circuit boards (PCBs). The resistor has a compact size, saving valuable board space. Its resistance value is 470 Ohms with a tolerance that will depend on the exact specification purchased. The resistor is RoHS compliant, meaning it meets environmental standards for restricted substances. The operating temperature range typically spans from -55°C to +155°C. Detailed specifications, including power rating, voltage rating, and temperature coefficient of resistance (TCR), can be found in the manufacturer's datasheet. These resistors offer a cost-effective and reliable solution for a wide range of electronic applications where precise resistance values and stable performance are critical.