EN
  • EN
  • DE

MB6052USZ-2

Part No MB6052USZ-2
Manufacturer Knowles
Catalog Microphones
Description MIC COND ANALOG UNI -44DB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Audio Products
Manufacturer Knowles
Packaging Bulk
Status Obsolete(EOL)
Type Electret Condenser
Output Type Analog
Direction Unidirectional
Frequency Range 100Hz to 10kHz
Sensitivity -44dB ±3dB @ 94dB SPL
S/N Ratio 60dB
Impedance 2.2 kOhm
Voltage Rating 2V
Voltage Range 1.5 to 10V
Operating Supply Current 500μA
Port Location Top
Termination Solder Pads
Height (Max) 0.213" (5.40mm)
Shape Circular
Win Source Part Number 130488-MB6052USZ-2
Ultra Librarian 3D Model Ultra Librarian MB6052USZ-2 CAD Model

Description

The Knowles MB6052USZ-2 is an electret condenser type microphone with a frequency range of 100Hz to 10kHz and an impedance of 2.2 kOhm.

  • Frequency range: 100Hz to 10kHz
  • Impedance: 2.2 kOhm
  • Sensitivity: -44dB ±3dB @ 94dB SPL
  • S/N ratio: 60dB
  • Voltage rating: 2V
  • Voltage range: 1.5V to 10V
  • Termination: solder pads
  • Port location: on the top
  • Packaging: bulk
  • Shape: circular
  • Maximum height: 0.213" (5.40mm)
  • Directionality: unidirectional
  • Used for: audio products
  • Status: obsolete (EOL)
  • Operating supply current: 500μA

You May Also Be Interested in

PUI Audio, Inc.
MIC COND ANLG OMNI -50DB 0.177\
Need more? Email Us
Knowles
MIC OMNI .9-10VDC -37DB SENS
Need more? Email Us
Knowles
MIC COND ANLG OMNI -63DB 0.101\
Need more? Email Us
Goertek Microelectronics
MIC MEMS ANALOG -38dB OMNI
Lowest to $1.1642
DB Unlimited.
MIC COND ANALOG OMNI 0.236\
Need more? Email Us
Syntiant
SPV0142LR5H-1-8 Syntiant MEMS Microphones SISONIC MEMS MICROPHONE datasheet, inventory, & pricing.
Lowest to $1.7594
PUI Audio, Inc.
MIC COND ANLG OMNI -44DB 0.382\
Need more? Email Us
Infineon Technologies
Omnidirectional -26dB SMD-5P,4x3mm Microphones RoHS
Lowest to $2.3284
Knowles
MIC COND ANALOG OMNI -53DB
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess