EN
  • EN
  • DE

SFBCC2000103MX1

Part No SFBCC2000103MX1
Manufacturer Knowles Syfer
Catalog Feed Through Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters>Feed Through Capacitors
Mfr Knowles Syfer
Series SFBC
Package Bulk
Capacitance 10000 pF
Tolerance ±20%
Voltage - Rated 200V
Current 10 A
Temperature Range - Operating -55°C ~ 125°C
Temperature Coefficient X7R
Package / Case Axial, Bushing
Dimension 0.187" Dia x 0.362" L (4.75mm x 9.20mm)
Thread Size 8-32
Base Product Number SFBCC
Standard Package 50
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.30.8000
Win Source Part Number 1276243-SFBCC2000103MX1
Ultra Librarian 3D Model Ultra Librarian SFBCC2000103MX1 CAD Model

Description

The SFBCC2000103MX1 is a Surface Mount Multilayer Ceramic Capacitor (MLCC) from Knowles Syfer. These capacitors are designed to provide stable capacitance with low loss, making them suitable for a variety of applications. MLCCs are known for their robustness, small size, and ability to operate over a wide temperature range.

Applications:

  • Decoupling capacitors in digital circuits
  • Filtering in power supplies
  • Bypass capacitors in high-frequency circuits
  • Timing circuits
  • RF and microwave applications

Features:

  • Surface mount design for automated assembly
  • Multilayer ceramic construction for high capacitance density
  • Low ESR (Equivalent Series Resistance) for reduced losses
  • Stable capacitance over temperature and voltage
  • RoHS compliant

Benefits:

  • Improved circuit performance due to low losses and stable capacitance
  • Reduced PCB size due to compact design
  • Increased reliability in harsh environments
  • Simplified manufacturing process with surface mount technology
  • Compliance with environmental regulations

Additional Details:

While detailed specifications such as voltage rating and exact capacitance value require reviewing the datasheet, the "SFBCC" series typically signifies a general-purpose MLCC suitable for a wide range of applications. The '2000' likely relates to the case size (e.g., 0805). The '103' likely indicates a capacitance value of 10nF (10 x 10^3 pF). 'M' often signifies a tolerance of ±20%. The 'X1' suffix might specify the termination material or packaging details. Consult the official Knowles Syfer datasheet for SFBCC2000103MX1 for precise technical information.

These capacitors are commonly used to suppress noise and provide stable power to integrated circuits. The low ESR minimizes power dissipation, improving overall system efficiency. The surface mount design allows for high-density packaging, reducing the overall size of electronic devices. The robust construction ensures reliable operation in demanding environments, such as automotive and industrial applications. The use of ceramic materials provides excellent temperature stability, preventing capacitance drift and ensuring consistent performance.

When selecting MLCCs, consider factors such as capacitance value, voltage rating, temperature coefficient, and ESR. The SFBCC2000103MX1 is a versatile choice for applications where stable performance and reliability are essential. Its small size and surface mount design make it easy to integrate into modern electronic devices.

You May Also Be Interested in

Murata Electronics North America
CAP FEEDTHRU 2200PF 20% 10V 0402
Lowest to $0.2727
API Technologies Corp
CAP FEEDTHRU 1500PF 200V 3PSM
Lowest to $0.9783
Murata Electronics North America
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Murata Electronics North America
CAP FEEDTHRU 1000PF 20% 16V 0603
Lowest to $0.0866
Murata Electronics North America
Need more? Email Us
Murata Electronics North America
On-Board Type (DC) EMI Suppression Filters
Lowest to $0.0866
AVX Corporation
CAP FEEDTHRU 0.047UF 50V 0612
Lowest to $1.9589
Murata Electronics North America
CAP FEEDTHRU 0.01UF 20% 50V 1206
Lowest to $0.8719

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess