The KVR21R15D4/32 is a 32GB DDR4 (Double Data Rate 4) 2133MHz (PC4-17000) ECC Registered DIMM (Dual In-Line Memory Module) from Kingston. It is designed for servers and high-performance workstations requiring large memory capacities and data integrity.
Applications:
- Servers
- High-performance workstations
- Data centers
- Cloud computing
- Virtualization
Features:
- 32GB capacity
- DDR4 technology (1.2V)
- 2133MHz clock speed (PC4-17000)
- ECC Registered DIMM
- 288-pin DIMM
- Dual Rank (D)
- RoHS compliant
Benefits:
- Increased system memory capacity for demanding applications
- Improved system stability and reliability with ECC error correction
- Reduced power consumption with DDR4 technology
- Enhanced performance with 2133MHz clock speed
- Compatible with DDR4-enabled servers and workstations
Additional Details:
The Kingston KVR21R15D4/32 memory module provides a high-capacity and reliable memory solution for server and workstation environments. The 32GB capacity allows for running memory-intensive applications and virtual machines. The ECC (Error-Correcting Code) functionality detects and corrects single-bit errors, preventing data corruption and system crashes, essential for server stability. The DDR4 technology operates at a lower voltage (1.2V) compared to DDR3, reducing power consumption and heat generation. The 2133MHz clock speed provides fast data transfer rates. The Registered DIMM design enhances signal integrity, allowing for greater memory module density in server systems. The 288-pin DIMM is the standard form factor for DDR4 memory. The Dual Rank configuration indicates how the memory chips are arranged on the module, affecting memory access patterns. The timings are CL15 (CAS Latency 15 cycles). When installing memory, consult the server/workstation manual regarding population rules (how modules must be installed), and if your processor supports the module density. Always refer to the official Kingston datasheet for the most accurate and up-to-date specifications, including timings, voltage requirements, and supported features. Ensure proper ESD precautions are taken when handling memory modules.