The Kingston KVR16LS11S6/2 is a 2GB DDR3L (Double Data Rate 3 Low Voltage) memory module. This module is designed for laptops and other small form factor computers that require energy-efficient memory. It is specifically engineered to operate at a lower voltage, reducing power consumption and heat generation, which is crucial for extending battery life in portable devices.
Applications
- Laptops
- Notebooks
- Small form factor PCs
- Energy-efficient computing
- Mobile workstations
Features
- 2GB capacity
- DDR3L technology (Low Voltage - 1.35V)
- 1600MHz clock speed
- Non-ECC
- Unbuffered
- 204-pin SODIMM form factor
Benefits
- Reduced power consumption
- Extended battery life in laptops
- Lower heat generation
- Improved system stability
- Enhanced performance for mobile computing
This Kingston memory module utilizes DDR3L technology, which operates at a lower voltage (1.35V) compared to standard DDR3 memory (1.5V). This reduced voltage results in lower power consumption and heat generation, making it ideal for use in laptops and other portable devices where battery life is a key concern. The 1600MHz clock speed allows for fast data transfer rates, improving overall system responsiveness. The module is non-ECC, meaning it does not have error-correcting capabilities, which is typical for laptop memory. It is also unbuffered, allowing for direct data transfer from the memory controller to the DRAM chips.
The 204-pin SODIMM (Small Outline Dual Inline Memory Module) form factor is specifically designed for laptops and other small form factor computers. Kingston memory modules undergo rigorous testing and quality control to ensure reliability and compatibility. This module is designed to improve the performance and efficiency of laptops, making it a valuable upgrade for users who rely on their portable devices for everyday tasks, such as web browsing, office applications, and multimedia consumption. The lower voltage operation also contributes to a longer lifespan of the memory module, reducing the need for frequent replacements. Upgrading to this module can lead to noticeable improvements in system responsiveness and multitasking capabilities, especially in older laptops with limited memory.