EN
  • EN
  • DE

KVR1333D3S8R9S/2GI

Part No KVR1333D3S8R9S/2GI
Manufacturer Kingston
Catalog Memory - Modules
Description DDR3-1333 256Mx72 ECC Reg/RDIMM (2GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 949035-KVR1333D3S8R9S/2GI
Series *
Ultra Librarian 3D Model Ultra Librarian KVR1333D3S8R9S/2GI CAD Model

Description

The Kingston KVR1333D3S8R9S/2GI is a 2GB DDR3 1333MHz CL9 SODIMM. This memory module is designed for laptops and other small form factor devices. It is a standard DDR3 module operating at 1.5V, and operates at a frequency of 1333MHz. The 'S' in the part number indicates that it's a SODIMM (Small Outline Dual In-Line Memory Module), which is the form factor used in laptops and other compact systems.

Applications

  • Laptops: Designed for use in laptops to increase memory capacity and improve performance.
  • Notebooks: Suitable for notebooks needing a memory upgrade.
  • Small Form Factor PCs: Compatible with small form factor PCs that use SODIMM memory.

Features

  • 2GB capacity: Provides a reasonable amount of memory for basic computing tasks.
  • DDR3 technology: Offers improved performance and lower power consumption compared to DDR2 memory.
  • 1333MHz speed: Delivers adequate data transfer rates for everyday applications.
  • SODIMM form factor: Designed for use in laptops and other small form factor devices.
  • CL9 latency: Specifies the CAS latency of the memory module.

Benefits

  • Improved Performance: Increased memory capacity allows for smoother multitasking and faster application loading times.
  • Enhanced Responsiveness: Upgrading memory can make the system more responsive.
  • Easy Installation: SODIMM modules are relatively easy to install in compatible laptops and notebooks.

Additional Details

The KVR1333D3S8R9S/2GI is a 204-pin SODIMM. Ensure that your laptop or small form factor PC supports DDR3 SODIMM memory. Check the system's specifications for supported memory speeds and maximum capacity. Installing this module can improve the overall performance of older laptops and notebooks.

You May Also Be Interested in

Kingston
DDR5-6000 4Gx64 UDIMM FURY Beast 2Rx8 (64GB) RGB
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade RGB (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6800 UDIMM Kit FURY Renegade White RGB (32GB 2x16G)
Need more? Email Us
Micron Technology Inc.
DDR5-5600 2Gx64 SODIMM 1Rx8 (16GB)
Need more? Email Us
Kingston
DDR5-7600 2Gx64 UDIMM FURY Renegade (16GB)
Need more? Email Us
Kingston
DDR5-6000 4Gx64 UDIMM FURY Beast (32GB) RGB
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade White (64GB 2x32G)
Need more? Email Us
Corsair
DDR5-6000 UDIMM Kit Vengeance (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6000 RDIMM Kit FURY Renegade Pro (64GB 4x16G)
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess