EN
  • EN
  • DE

KVR1333D3N9K2/2G

Part No KVR1333D3N9K2/2G
Manufacturer Kingston
Catalog Memory - Modules
Description DDR3-1333 256Mx64 UDIMM CL9 (Kit of 2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 948803-KVR1333D3N9K2/2G
Series *
Ultra Librarian 3D Model Ultra Librarian KVR1333D3N9K2/2G CAD Model

Description

The Kingston ValueRAM KVR1333D3N9K2/2G is a kit containing two 1GB DDR3 1333MHz Non-ECC Unbuffered DIMM memory modules, totaling 2GB. This kit is designed to offer a cost-effective and reliable memory upgrade for desktop PCs, improving overall system performance and responsiveness. It adheres to industry standards, ensuring broad compatibility with a variety of systems.

Applications

  • Desktop PCs requiring DDR3 memory
  • General computing tasks like web browsing, office applications, and multimedia
  • Home and small office environments
  • Memory upgrades for improved performance

Features

  • Capacity: 2GB (2 x 1GB Modules)
  • Memory Type: DDR3
  • Speed: 1333MHz (PC3-10600)
  • Form Factor: DIMM (240-pin)
  • Error Correction: Non-ECC
  • Rank: Single or Dual Rank (depending on manufacturing batch)
  • Voltage: 1.5V

Benefits

  • Improved System Performance: Enhances overall system speed and responsiveness.
  • Cost-Effective Upgrade: Provides an affordable way to boost system performance.
  • Dual Channel Support: Designed to be installed in pairs for optimal dual-channel performance, when supported by the motherboard.
  • Easy Installation: Standard DIMM form factor allows for quick and easy installation.
  • Dependable Performance: Kingston ValueRAM is known for its reliability and stability.
  • Wide Compatibility: Compatible with a broad range of desktop PCs that support DDR3 memory.

Additional Details

The Kingston ValueRAM KVR1333D3N9K2/2G kit is rigorously tested to ensure reliable compatibility and stable performance. It meets industry standards for DDR3 memory. Before purchasing, it is important to verify that your system supports DDR3 1333MHz memory and the 240-pin DIMM form factor. This module is Non-ECC (Error-Correcting Code) and is intended for consumer desktop applications. The 'K2' in the part number signifies a kit of two modules. Installing the modules in matching pairs can enable dual-channel memory mode for enhanced performance. Consult your motherboard manual for dual-channel configuration guidelines.

You May Also Be Interested in

Kingston
DDR5-6400 3Gx64 UDIMM FURY Renegade (24GB)
Need more? Email Us
Kingston
DDR5-6800 UDIMM Kit FURY Renegade White RGB (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade White (64GB 2x32G)
Need more? Email Us
Kingston
DDR5-6000 2Gx64 UDIMM FURY Renegade (16GB)
Need more? Email Us
Kingston
DDR5-7600 UDIMM Kit FURY Renegade White RGB (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade RGB (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6000 4Gx64 UDIMM FURY Beast (32GB) RGB
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6000 UDIMM Kit FURY Beast RGB EXPO (64GB 2x32G)
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.9242 $67.3470
75+ $1.5789 $118.4175
115+ $1.5292 $175.8580
160+ $1.4807 $236.9120
205+ $1.4310 $293.3550
275+ $1.2832 $352.8800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,781 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess