The Kingston KVR1066D3N7K2/4G is a 4GB (2x2GB) kit of DDR3 (Double Data Rate 3) memory modules. This kit is designed for desktop computers and offers a reliable and cost-effective solution for upgrading system memory. It's suitable for general computing tasks, improving multitasking capabilities, and enhancing overall system performance.
Applications
- Desktop computers
- Workstations
- General computing tasks
- Multitasking
- Web browsing
Features
- 4GB kit (2 x 2GB modules)
- DDR3 technology
- 1066MHz clock speed
- Non-ECC
- Unbuffered
- 240-pin DIMM form factor
Benefits
- Increased system performance
- Improved multitasking capabilities
- Enhanced responsiveness
- Cost-effective memory upgrade
- Easy installation
This Kingston memory kit consists of two 2GB DDR3 modules, providing a total of 4GB of system memory. DDR3 technology offers improved performance and efficiency compared to previous generations of memory. The 1066MHz clock speed allows for fast data transfer rates, enhancing overall system responsiveness. This memory is non-ECC, meaning it does not have error-correcting capabilities, which is typical for desktop applications. It is also unbuffered, meaning data is transferred directly from the memory controller to the DRAM chips without any buffering. The 240-pin DIMM form factor ensures compatibility with a wide range of desktop motherboards that support DDR3 memory.
Kingston memory modules undergo rigorous testing and quality control to ensure reliability and compatibility. This kit is designed for easy installation, making it a simple and cost-effective way to upgrade the memory of a desktop computer. By increasing the system memory, users can experience improved performance when running multiple applications simultaneously, browsing the web, and performing other general computing tasks. The KVR1066D3N7K2/4G provides a balance of performance and affordability, making it a suitable choice for users looking to enhance their desktop computing experience without breaking the bank. Its reliability and ease of installation make it a good choice for both novice and experienced users. Installing this memory upgrade can lead to a noticeable improvement in the speed and responsiveness of everyday tasks.